Visual Sound, Inc. Desktop Paging Microphone MBS1000A

Description
Bogen Communications, Inc. features cardioid pickup pattern, locking mechanism with push-to-talk bar for long announcements, push-to-talk or lift-to-talk operation and more. *Cardioid pickup pattern. *Locking mechanism with push-to-talk bar for long announcements. *Push-to-talk or lift-to-talk operation. *Impedance: Hi-Z, 50k ohms; Lo-Z, 500 ohms. *Frequency response range of 45 Hz - 15 kHz. *Sensitivity of -72 dB +/- 3dB. *Rubberized black finish.
Description
Bogen Communications, Inc. features cardioid pickup pattern, locking mechanism with push-to-talk bar for long announcements, push-to-talk or lift-to-talk operation and more. *Cardioid pickup pattern. *Locking mechanism with push-to-talk bar for long announcements. *Push-to-talk or lift-to-talk operation. *Impedance: Hi-Z, 50k ohms; Lo-Z, 500 ohms. *Frequency response range of 45 Hz - 15 kHz. *Sensitivity of -72 dB +/- 3dB. *Rubberized black finish.

Suppliers

Company
Product
Description
Supplier Links
Desktop Paging Microphone - MBS1000A - Visual Sound, Inc.
Broomall, PA, USA
Desktop Paging Microphone
MBS1000A
Desktop Paging Microphone MBS1000A
Bogen Communications, Inc. features cardioid pickup pattern, locking mechanism with push-to-talk bar for long announcements, push-to-talk or lift-to-talk operation and more. *Cardioid pickup pattern. *Locking mechanism with push-to-talk bar for long announcements. *Push-to-talk or lift-to-talk operation. *Impedance: Hi-Z, 50k ohms; Lo-Z, 500 ohms. *Frequency response range of 45 Hz - 15 kHz. *Sensitivity of -72 dB +/- 3dB. *Rubberized black finish.

Bogen Communications, Inc. features cardioid pickup pattern, locking mechanism with push-to-talk bar for long announcements, push-to-talk or lift-to-talk operation and more.

*Cardioid pickup pattern. *Locking mechanism with push-to-talk bar for long announcements. *Push-to-talk or lift-to-talk operation. *Impedance: Hi-Z, 50k ohms; Lo-Z, 500 ohms. *Frequency response range of 45 Hz - 15 kHz. *Sensitivity of -72 dB +/- 3dB. *Rubberized black finish.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MBS1000A
Product Name Desktop Paging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers