Visual Sound, Inc. Matte Box MB-1

Description
Porta-Brace Carry and protect your matte box. Carry your MATTE BOX set-up, ready to use (with barn doors in place) in a safe convenient case. The case is designed for organizing all the parts of the Matte Box so it can be quickly transferred to the camera lens. With the rigid interior frame and foam padding this case provides well organized, compact, soft and shockproof protection. With the optional Porta-Brace Filter Case stowed inside, your entire Matte Box System is ready at hand. The mesh pocket inside the top allows viewing contents and is easily accessible using the sliding zippers. The pocket across the front outside, gives storage space for many accessories. The Matte Box Case is supplied with suede leather quick carry handles and the HB-10 Suede Shoulder strap. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace Carry and protect your matte box. Carry your MATTE BOX set-up, ready to use (with barn doors in place) in a safe convenient case. The case is designed for organizing all the parts of the Matte Box so it can be quickly transferred to the camera lens. With the rigid interior frame and foam padding this case provides well organized, compact, soft and shockproof protection. With the optional Porta-Brace Filter Case stowed inside, your entire Matte Box System is ready at hand. The mesh pocket inside the top allows viewing contents and is easily accessible using the sliding zippers. The pocket across the front outside, gives storage space for many accessories. The Matte Box Case is supplied with suede leather quick carry handles and the HB-10 Suede Shoulder strap. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Matte Box - MB-1 - Visual Sound, Inc.
Broomall, PA, USA
Matte Box
MB-1
Matte Box MB-1
Porta-Brace Carry and protect your matte box. Carry your MATTE BOX set-up, ready to use (with barn doors in place) in a safe convenient case. The case is designed for organizing all the parts of the Matte Box so it can be quickly transferred to the camera lens. With the rigid interior frame and foam padding this case provides well organized, compact, soft and shockproof protection. With the optional Porta-Brace Filter Case stowed inside, your entire Matte Box System is ready at hand. The mesh pocket inside the top allows viewing contents and is easily accessible using the sliding zippers. The pocket across the front outside, gives storage space for many accessories. The Matte Box Case is supplied with suede leather quick carry handles and the HB-10 Suede Shoulder strap. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

Carry and protect your matte box.

Carry your MATTE BOX set-up, ready to use (with barn doors in place) in a safe convenient case. The case is designed for organizing all the parts of the Matte Box so it can be quickly transferred to the camera lens. With the rigid interior frame and foam padding this case provides well organized, compact, soft and shockproof protection. With the optional Porta-Brace Filter Case stowed inside, your entire Matte Box System is ready at hand. The mesh pocket inside the top allows viewing contents and is easily accessible using the sliding zippers. The pocket across the front outside, gives storage space for many accessories. The Matte Box Case is supplied with suede leather quick carry handles and the HB-10 Suede Shoulder strap.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number MB-1
Product Name Matte Box
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details