Visual Sound, Inc. Unidirectional Dynamic Super Grade, Vocal, Stage M941

Description
Paso Sound Products, Inc. A Super Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The Hypercardioid pattern prevents acoustic feedback in difficult applications. Front to back rejection exceeds 25 db at 1 KHz. permitting greater usable output with less "howling problems" and background noise. The high frequency response characteristics add the right amount of ''brightness'' for a realistic "presence effect". Other features include On-Off switch, black non-reflecting scratch resistant electroplated finish, antishock holder, 15-ft. cable and carrying case. Available in three models M941F -with Female XLR Connector M941M - with Male XLR Connector M941X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish
Description
Paso Sound Products, Inc. A Super Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The Hypercardioid pattern prevents acoustic feedback in difficult applications. Front to back rejection exceeds 25 db at 1 KHz. permitting greater usable output with less "howling problems" and background noise. The high frequency response characteristics add the right amount of ''brightness'' for a realistic "presence effect". Other features include On-Off switch, black non-reflecting scratch resistant electroplated finish, antishock holder, 15-ft. cable and carrying case. Available in three models M941F -with Female XLR Connector M941M - with Male XLR Connector M941X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Dynamic Super Grade, Vocal, Stage - M941 - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Dynamic Super Grade, Vocal, Stage
M941
Unidirectional Dynamic Super Grade, Vocal, Stage M941
Paso Sound Products, Inc. A Super Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The Hypercardioid pattern prevents acoustic feedback in difficult applications. Front to back rejection exceeds 25 db at 1 KHz. permitting greater usable output with less "howling problems" and background noise. The high frequency response characteristics add the right amount of ''brightness'' for a realistic "presence effect". Other features include On-Off switch, black non-reflecting scratch resistant electroplated finish, antishock holder, 15-ft. cable and carrying case. Available in three models M941F -with Female XLR Connector M941M - with Male XLR Connector M941X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Paso Sound Products, Inc.

A Super Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The Hypercardioid pattern prevents acoustic feedback in difficult applications. Front to back rejection exceeds 25 db at 1 KHz. permitting greater usable output with less "howling problems" and background noise. The high frequency response characteristics add the right amount of ''brightness'' for a realistic "presence effect". Other features include On-Off switch, black non-reflecting scratch resistant electroplated finish, antishock holder, 15-ft. cable and carrying case. Available in three models M941F -with Female XLR Connector M941M - with Male XLR Connector M941X - without Connector

  • Low Impedance
  • Stand Holder
  • Detachable Cable
  • On-Off Switch
  • Shock Mounted
  • Black Satin Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M941
Product Name Unidirectional Dynamic Super Grade, Vocal, Stage
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers