Visual Sound, Inc. Unidirectional Dynamic High Grade, Vocal,Recording M931

Description
Paso Sound Products, Inc. A High Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The cardioid pattern cancels acoustic feedback in difficult "microphone placement" applications and reduces background noise. The extended frequency response characteristics provide high presence effect. Other features include high efficiency anti-pop filter, On-Off switch, matte black non-reflecting scratch resistant electroplated finish, antishock stand holder, 15 ft. detachable cable and carrying case.Available in three models M931F -with Female XLR Connector M931M - with Male XLR Connector M931X - without Connector Low Impedance Stand Holder 15 ft. Cable On-Off Switch Shock Mounted Black Satin Finish
Description
Paso Sound Products, Inc. A High Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The cardioid pattern cancels acoustic feedback in difficult "microphone placement" applications and reduces background noise. The extended frequency response characteristics provide high presence effect. Other features include high efficiency anti-pop filter, On-Off switch, matte black non-reflecting scratch resistant electroplated finish, antishock stand holder, 15 ft. detachable cable and carrying case.Available in three models M931F -with Female XLR Connector M931M - with Male XLR Connector M931X - without Connector Low Impedance Stand Holder 15 ft. Cable On-Off Switch Shock Mounted Black Satin Finish

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Dynamic High Grade, Vocal,Recording - M931 - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Dynamic High Grade, Vocal,Recording
M931
Unidirectional Dynamic High Grade, Vocal,Recording M931
Paso Sound Products, Inc. A High Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The cardioid pattern cancels acoustic feedback in difficult "microphone placement" applications and reduces background noise. The extended frequency response characteristics provide high presence effect. Other features include high efficiency anti-pop filter, On-Off switch, matte black non-reflecting scratch resistant electroplated finish, antishock stand holder, 15 ft. detachable cable and carrying case.Available in three models M931F -with Female XLR Connector M931M - with Male XLR Connector M931X - without Connector Low Impedance Stand Holder 15 ft. Cable On-Off Switch Shock Mounted Black Satin Finish

Paso Sound Products, Inc.

A High Grade Unidirectional Dynamic Microphone that is both rugged and handsomely styled. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. The cardioid pattern cancels acoustic feedback in difficult "microphone placement" applications and reduces background noise. The extended frequency response characteristics provide high presence effect. Other features include high efficiency anti-pop filter, On-Off switch, matte black non-reflecting scratch resistant electroplated finish, antishock stand holder, 15 ft. detachable cable and carrying case.Available in three models M931F -with Female XLR Connector M931M - with Male XLR Connector M931X - without Connector

  • Low Impedance
  • Stand Holder
  • 15 ft. Cable
  • On-Off Switch
  • Shock Mounted
  • Black Satin Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M931
Product Name Unidirectional Dynamic High Grade, Vocal,Recording
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Installed Sound Microphone - L5 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details