Visual Sound, Inc. M6503CCBA

Description
LG Electronics, U.S.A - 65" class (64.5" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle , High Brightness:700cd/m2 LCD Widescreen Full HD Capable Monitor Create a visual spectacle on an impressive scale with the M6503CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M6503CCBA adapts to your signage needs. Full HD 1080p Resolution: 1920 x 1080 (WUXGA) 3 Power Savings Levels Contrast Ratio: 2,000:1, 5,000:1 (DCR) High Brightness: 700cd/m2 Split Zoom Self Video Wall up to 5x5 matrix - adjusts for bezel width Temperature and Lamp Fault Sensor HDMI™ with HDCP RS-232C Control Bezel Width: 49mm Optional Speakers (SP0000K) - sold separately RoHS Compliant 3 Year Limited Warranty
Description
LG Electronics, U.S.A - 65" class (64.5" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle , High Brightness:700cd/m2 LCD Widescreen Full HD Capable Monitor Create a visual spectacle on an impressive scale with the M6503CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M6503CCBA adapts to your signage needs. Full HD 1080p Resolution: 1920 x 1080 (WUXGA) 3 Power Savings Levels Contrast Ratio: 2,000:1, 5,000:1 (DCR) High Brightness: 700cd/m2 Split Zoom Self Video Wall up to 5x5 matrix - adjusts for bezel width Temperature and Lamp Fault Sensor HDMI™ with HDCP RS-232C Control Bezel Width: 49mm Optional Speakers (SP0000K) - sold separately RoHS Compliant 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
LG Electronics, U.S.A - 65" class (64.5" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle , High Brightness:700cd/m2 LCD Widescreen Full HD Capable Monitor Create a visual spectacle on an impressive scale with the M6503CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M6503CCBA adapts to your signage needs. Full HD 1080p Resolution: 1920 x 1080 (WUXGA) 3 Power Savings Levels Contrast Ratio: 2,000:1, 5,000:1 (DCR) High Brightness: 700cd/m2 Split Zoom Self Video Wall up to 5x5 matrix - adjusts for bezel width Temperature and Lamp Fault Sensor HDMI™ with HDCP RS-232C Control Bezel Width: 49mm Optional Speakers (SP0000K) - sold separately RoHS Compliant 3 Year Limited Warranty

LG Electronics, U.S.A - 65" class (64.5" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle , High Brightness:700cd/m2

LCD Widescreen Full HD Capable Monitor

Create a visual spectacle on an impressive scale with the M6503CCBA large format LCD monitor. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M6503CCBA adapts to your signage needs.

  • Full HD 1080p Resolution: 1920 x 1080 (WUXGA)
  • 3 Power Savings Levels
  • Contrast Ratio: 2,000:1, 5,000:1 (DCR)
  • High Brightness: 700cd/m2
  • Split Zoom
  • Self Video Wall up to 5x5 matrix - adjusts for bezel width
  • Temperature and Lamp Fault Sensor
  • HDMI™ with HDCP
  • RS-232C Control
  • Bezel Width: 49mm
  • Optional Speakers (SP0000K) - sold separately
  • RoHS Compliant
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M6503CCBA
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540014 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL-RA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 8.9 inch (226 mm)
View Details