Visual Sound, Inc. 47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4716CCBA

Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4716CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4716CCBA is built-in ready with the NC2000 media player. Its integrated RJ-45 LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4716CCBA adapts to your signage needs. 1920 x 1080 WUXGA Native Resolution 500 cd/m2 High Brightness Contrast Ratio: 1,300:1, 20,000:1 DCR Built-In Ready with NC2000 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy enhanced in Portrait and Landscape Mode Narrow Bezel (36mm) RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 AND RoHS Compliant USB Playback Convenient External Speaker-Out Information Display for Serial Number Split Zoom - Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers - SP0000K and Optional Stand - ST4710K 3 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4716CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4716CCBA is built-in ready with the NC2000 media player. Its integrated RJ-45 LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4716CCBA adapts to your signage needs. 1920 x 1080 WUXGA Native Resolution 500 cd/m2 High Brightness Contrast Ratio: 1,300:1, 20,000:1 DCR Built-In Ready with NC2000 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy enhanced in Portrait and Landscape Mode Narrow Bezel (36mm) RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 AND RoHS Compliant USB Playback Convenient External Speaker-Out Information Display for Serial Number Split Zoom - Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers - SP0000K and Optional Stand - ST4710K 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
47
Broomall, PA, USA
47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4716CCBA
47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4716CCBA
LG Electronics, U.S.A LCD Widescreen Full HD Capable Monitor Designed for Digital Signage Applications, the M4716CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4716CCBA is built-in ready with the NC2000 media player. Its integrated RJ-45 LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4716CCBA adapts to your signage needs. 1920 x 1080 WUXGA Native Resolution 500 cd/m2 High Brightness Contrast Ratio: 1,300:1, 20,000:1 DCR Built-In Ready with NC2000 178°/178° Ultra Wide Viewing Angle Viewing Angle and Life Expectancy enhanced in Portrait and Landscape Mode Narrow Bezel (36mm) RJ-45 LAN Control RS-232C Control HDMI™/DVI with HDCP ENERGY STAR® 5.0 AND RoHS Compliant USB Playback Convenient External Speaker-Out Information Display for Serial Number Split Zoom - Self Video Wall Up to 5 x 5 matrix - adjusts for bezel width Optional Hidden Speakers - SP0000K and Optional Stand - ST4710K 3 Year Limited Warranty

LG Electronics, U.S.A

LCD Widescreen Full HD Capable Monitor

Designed for Digital Signage Applications, the M4716CCBA large screen LCD Monitor displays advertisements, information and broadcast video with Full HD brilliance. As a part of the SuperSign Solution, the M4716CCBA is built-in ready with the NC2000 media player. Its integrated RJ-45 LAN control enables individual management for multiple displays and eliminates the need for an IP card and an IP Interface box. With landscape, portrait and 5x5 tile mode capabilities, the M4716CCBA adapts to your signage needs.

  • 1920 x 1080 WUXGA Native Resolution
  • 500 cd/m2 High Brightness
  • Contrast Ratio: 1,300:1, 20,000:1 DCR
  • Built-In Ready with NC2000
  • 178°/178° Ultra Wide Viewing Angle
  • Viewing Angle and Life Expectancy enhanced in Portrait and Landscape Mode
  • Narrow Bezel (36mm)
  • RJ-45 LAN Control
  • RS-232C Control
  • HDMI™/DVI with HDCP
  • ENERGY STAR® 5.0 AND RoHS Compliant
  • USB Playback
  • Convenient External Speaker-Out
  • Information Display for Serial Number
  • Split Zoom - Self Video Wall
  • Up to 5 x 5 matrix - adjusts for bezel width
  • Optional Hidden Speakers - SP0000K and Optional Stand - ST4710K
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4716CCBA
Product Name 47" class (46.9" diagonal) LCD Widescreen Full HD Capable Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543618 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
17
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details