Visual Sound, Inc. LCD Multi-Vision (Video Wall),700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time M4630CCBA

Description
LG Electronics, U.S.A 16:9, Native resolution 1,366x768(HD), 700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time, 178' viewing angle, Ultra narrow Bezel(total 7.3mm), Auto cooling system, Various interface for Daisy chain(infinitely Expandable Video-wall) This innovative LCD video wall solution (M4630C) provides an incredible visual experience for anyone who comes across the display. Advertisements, information and broadcast video are in sync with your target needs, while picture quality and performance is enhanced by LG display technology. Discover the numerous advantages of our virtually seamless Multi-Vision Display series. Expandable Video-wall Solution (Up to 5 x 5 tile mode) Native Display Resolution: 1366 x 768 Ultra Narrow Bezel 0.287" (7.3mm) seam size High Brightness: 700 cd/m2 Ultra Wide 178/178 degree Viewing Angle Auto Cooling System HDMI™ with HDCP Various Interface for Daisy Chain Key Lock
Description
LG Electronics, U.S.A 16:9, Native resolution 1,366x768(HD), 700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time, 178' viewing angle, Ultra narrow Bezel(total 7.3mm), Auto cooling system, Various interface for Daisy chain(infinitely Expandable Video-wall) This innovative LCD video wall solution (M4630C) provides an incredible visual experience for anyone who comes across the display. Advertisements, information and broadcast video are in sync with your target needs, while picture quality and performance is enhanced by LG display technology. Discover the numerous advantages of our virtually seamless Multi-Vision Display series. Expandable Video-wall Solution (Up to 5 x 5 tile mode) Native Display Resolution: 1366 x 768 Ultra Narrow Bezel 0.287" (7.3mm) seam size High Brightness: 700 cd/m2 Ultra Wide 178/178 degree Viewing Angle Auto Cooling System HDMI™ with HDCP Various Interface for Daisy Chain Key Lock

Suppliers

Company
Product
Description
Supplier Links
LCD Multi-Vision (Video Wall),700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time - M4630CCBA - Visual Sound, Inc.
Broomall, PA, USA
LCD Multi-Vision (Video Wall),700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time
M4630CCBA
LCD Multi-Vision (Video Wall),700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time M4630CCBA
LG Electronics, U.S.A 16:9, Native resolution 1,366x768(HD), 700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time, 178' viewing angle, Ultra narrow Bezel(total 7.3mm), Auto cooling system, Various interface for Daisy chain(infinitely Expandable Video-wall) This innovative LCD video wall solution (M4630C) provides an incredible visual experience for anyone who comes across the display. Advertisements, information and broadcast video are in sync with your target needs, while picture quality and performance is enhanced by LG display technology. Discover the numerous advantages of our virtually seamless Multi-Vision Display series. Expandable Video-wall Solution (Up to 5 x 5 tile mode) Native Display Resolution: 1366 x 768 Ultra Narrow Bezel 0.287" (7.3mm) seam size High Brightness: 700 cd/m2 Ultra Wide 178/178 degree Viewing Angle Auto Cooling System HDMI™ with HDCP Various Interface for Daisy Chain Key Lock

LG Electronics, U.S.A

16:9, Native resolution 1,366x768(HD), 700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time, 178' viewing angle, Ultra narrow Bezel(total 7.3mm), Auto cooling system, Various interface for Daisy chain(infinitely Expandable Video-wall)

This innovative LCD video wall solution (M4630C) provides an incredible visual experience for anyone who comes across the display. Advertisements, information and broadcast video are in sync with your target needs, while picture quality and performance is enhanced by LG display technology. Discover the numerous advantages of our virtually seamless Multi-Vision Display series.

  • Expandable Video-wall Solution (Up to 5 x 5 tile mode)
  • Native Display Resolution: 1366 x 768
  • Ultra Narrow Bezel 0.287" (7.3mm) seam size
  • High Brightness:
  • 700 cd/m2
  • Ultra Wide 178/178 degree Viewing Angle
  • Auto Cooling System
  • HDMI™ with HDCP
  • Various Interface for Daisy Chain
  • Key Lock
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4630CCBA
Product Name LCD Multi-Vision (Video Wall),700cd/m2 brightness, 3,000:1 contrast ratio, 8ms response time
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543614 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details