Visual Sound, Inc. 42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4212T-BA

Description
LG Electronics, U.S.A 42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up. 3M DST Integrated touch with fast accurate touch response Native Display Resolution: 1366 x 768 (WXGA) LG'S Exclusive XD Engine® Contrast Ratio: 3000:1 178°/178° Ultra Wide Viewing Angle (S-IPS): Super IPS™ technology allows for superior viewing from almost any angle High Brightness: 500 cd/m2 9MS Response Time Temperature and Lamp fault sensor HDMI™ with HDCP 3 Year Limited Warranty
Description
LG Electronics, U.S.A 42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up. 3M DST Integrated touch with fast accurate touch response Native Display Resolution: 1366 x 768 (WXGA) LG'S Exclusive XD Engine® Contrast Ratio: 3000:1 178°/178° Ultra Wide Viewing Angle (S-IPS): Super IPS™ technology allows for superior viewing from almost any angle High Brightness: 500 cd/m2 9MS Response Time Temperature and Lamp fault sensor HDMI™ with HDCP 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M4212T-BA
42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M4212T-BA
LG Electronics, U.S.A 42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up. 3M DST Integrated touch with fast accurate touch response Native Display Resolution: 1366 x 768 (WXGA) LG'S Exclusive XD Engine® Contrast Ratio: 3000:1 178°/178° Ultra Wide Viewing Angle (S-IPS): Super IPS™ technology allows for superior viewing from almost any angle High Brightness: 500 cd/m2 9MS Response Time Temperature and Lamp fault sensor HDMI™ with HDCP 3 Year Limited Warranty

LG Electronics, U.S.A

42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor

Innovative, interactive, sleek, and slender, LG LCD touchscreen monitors are gaining widespread attention. It's a new approach to communicate and engage in retail or commercial settings. LG has the perfect touch with 178° viewing angles, HD compatibility and class sizes from 32" and up.

  • 3M DST Integrated touch with fast accurate touch response
  • Native Display Resolution: 1366 x 768 (WXGA)
  • LG'S Exclusive XD Engine®
  • Contrast Ratio: 3000:1
  • 178°/178° Ultra Wide Viewing Angle (S-IPS): Super IPS™ technology allows for superior viewing from almost any angle
  • High Brightness: 500 cd/m2
  • 9MS Response Time
  • Temperature and Lamp fault sensor
  • HDMI™ with HDCP
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M4212T-BA
Product Name 42" class (42.0" diagonal) Touch Screen LCD Widescreen HD Monitor, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204611 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
10.4
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details