Visual Sound, Inc. 29" class (29.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M2901SCBN

Description
LG Electronics, U.S.A LCD Stretch Screen Monitor for Digital Signage Applications Stretch Screen Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens. Native Display Resolution: 1366 x 480 Contrast Ratio" 1,200:1 High Brightness: 420 cd/m2 Response Time 8ms (G to G) Super IPS™ Technology allows for viewing from almost any angle RS-232C Control RGB & DVI Interface Black Bezel VESA™ Standard Mounting Compatible 3-Year Limited Warranty
Description
LG Electronics, U.S.A LCD Stretch Screen Monitor for Digital Signage Applications Stretch Screen Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens. Native Display Resolution: 1366 x 480 Contrast Ratio" 1,200:1 High Brightness: 420 cd/m2 Response Time 8ms (G to G) Super IPS™ Technology allows for viewing from almost any angle RS-232C Control RGB & DVI Interface Black Bezel VESA™ Standard Mounting Compatible 3-Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
29
Broomall, PA, USA
29" class (29.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
M2901SCBN
29" class (29.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle M2901SCBN
LG Electronics, U.S.A LCD Stretch Screen Monitor for Digital Signage Applications Stretch Screen Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens. Native Display Resolution: 1366 x 480 Contrast Ratio" 1,200:1 High Brightness: 420 cd/m2 Response Time 8ms (G to G) Super IPS™ Technology allows for viewing from almost any angle RS-232C Control RGB & DVI Interface Black Bezel VESA™ Standard Mounting Compatible 3-Year Limited Warranty

LG Electronics, U.S.A

LCD Stretch Screen Monitor for Digital Signage Applications

Stretch Screen Present information, advertisements and branding in a new way, shape and form. The distinctively versatile M3801SCBN Stretch Screen LCD is an improvement from our first generation stretch screen by adding Full HD compatibility as well as an RJ-45 port for internet connectivity. Approximately half the height of a traditional LCD display, the M3801SCBN allows for a variety of installation options from retail environments to stadiums to quick serve restaurants. Liven up a store front with striking product ads. Enhance a directory in a lobby or flight information with animated content. Whatever the task, you can stretch your possibilities with the LG Stretch Screens.

  • Native Display Resolution: 1366 x 480
  • Contrast Ratio" 1,200:1
  • High Brightness: 420 cd/m2
  • Response Time 8ms (G to G)
  • Super IPS™ Technology allows for viewing from almost any angle
  • RS-232C Control
  • RGB & DVI Interface
  • Black Bezel
  • VESA™ Standard Mounting Compatible
  • 3-Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M2901SCBN
Product Name 29" class (29.1" diagonal) LCD Stretch Screen Monitor for Digital Signage Applications, S-IPS Panel, Ultra Wide 178°/178° Viewing Angle
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428539 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD 3D View 15
Specs
Monitor Type LCD Display
Input Types 2 x HD/SD SDI + 2 Rclk out (BNC)
2 x Minin DMI in
Screen Resolution 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
View Details
Specs
Monitor Type LCD Display
Input Types Serial Interface (optional feature); USB (optional feature); VGA
Screen Resolution XGA (1024 x 768); SXGA (1280 x 1024)
View Details