Visual Sound, Inc. Military application cases and containers M.A.C.C. series

Description
Anvil Case Company, A Division of Caltron Packaging Group Constructed to perform in the most demanding conditions, Anvil® M.A.C.C.™ cases provide unsurpassed function as well as rugged durability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and protection from damage due to vibration. The result is uncompromising fit and maximum protection. Anvil® M.A.C.C.™ cases conform to the high standards of the U.S. Military by meeting the most stringent case requirements, and by providing you with strength and reliability you can count on. All M.A.C.C.™ cases are constructed with matte black hardware, non-reflective surfaces, water seals and gaskets, and come in standard olive drab. The Anvil® M.A.C.C.™ case is unsurpassed in the industry. Precision manufacturing techniques and carefully selected materials ensure that each M.A.C.C.™ case is constructed to meet U.S. Military requirements. ATA Category 300, Specification 1 compliant 1/4 in., 3/8 in., 1/2 in. ACX Plywood ABS plastic or fiberglass laminate (olive drab standard) Matte Black valance spanning recessed latches Matte Black full-length steel piano hinge (when specified) Matte Black aluminum edging Matte Black stacking steel ball corners Matte Black split steel rivets Matte Black tongue-in-groove valance Gasket and caulking (water resistant) Shockmount Rack System M.I.C.S.™ - Patented Modular Interlocking Case System (some size limitations) Locking mechanisms: Non-recessed hasp lock or Cylindrical keylock Pressure relief valve on recessed dish See ATA section for additional options
Description
Anvil Case Company, A Division of Caltron Packaging Group Constructed to perform in the most demanding conditions, Anvil® M.A.C.C.™ cases provide unsurpassed function as well as rugged durability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and protection from damage due to vibration. The result is uncompromising fit and maximum protection. Anvil® M.A.C.C.™ cases conform to the high standards of the U.S. Military by meeting the most stringent case requirements, and by providing you with strength and reliability you can count on. All M.A.C.C.™ cases are constructed with matte black hardware, non-reflective surfaces, water seals and gaskets, and come in standard olive drab. The Anvil® M.A.C.C.™ case is unsurpassed in the industry. Precision manufacturing techniques and carefully selected materials ensure that each M.A.C.C.™ case is constructed to meet U.S. Military requirements. ATA Category 300, Specification 1 compliant 1/4 in., 3/8 in., 1/2 in. ACX Plywood ABS plastic or fiberglass laminate (olive drab standard) Matte Black valance spanning recessed latches Matte Black full-length steel piano hinge (when specified) Matte Black aluminum edging Matte Black stacking steel ball corners Matte Black split steel rivets Matte Black tongue-in-groove valance Gasket and caulking (water resistant) Shockmount Rack System M.I.C.S.™ - Patented Modular Interlocking Case System (some size limitations) Locking mechanisms: Non-recessed hasp lock or Cylindrical keylock Pressure relief valve on recessed dish See ATA section for additional options

Suppliers

Company
Product
Description
Supplier Links
Military application cases and containers - M.A.C.C. series - Visual Sound, Inc.
Broomall, PA, USA
Military application cases and containers
M.A.C.C. series
Military application cases and containers M.A.C.C. series
Anvil Case Company, A Division of Caltron Packaging Group Constructed to perform in the most demanding conditions, Anvil® M.A.C.C.™ cases provide unsurpassed function as well as rugged durability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and protection from damage due to vibration. The result is uncompromising fit and maximum protection. Anvil® M.A.C.C.™ cases conform to the high standards of the U.S. Military by meeting the most stringent case requirements, and by providing you with strength and reliability you can count on. All M.A.C.C.™ cases are constructed with matte black hardware, non-reflective surfaces, water seals and gaskets, and come in standard olive drab. The Anvil® M.A.C.C.™ case is unsurpassed in the industry. Precision manufacturing techniques and carefully selected materials ensure that each M.A.C.C.™ case is constructed to meet U.S. Military requirements. ATA Category 300, Specification 1 compliant 1/4 in., 3/8 in., 1/2 in. ACX Plywood ABS plastic or fiberglass laminate (olive drab standard) Matte Black valance spanning recessed latches Matte Black full-length steel piano hinge (when specified) Matte Black aluminum edging Matte Black stacking steel ball corners Matte Black split steel rivets Matte Black tongue-in-groove valance Gasket and caulking (water resistant) Shockmount Rack System M.I.C.S.™ - Patented Modular Interlocking Case System (some size limitations) Locking mechanisms: Non-recessed hasp lock or Cylindrical keylock Pressure relief valve on recessed dish See ATA section for additional options

Anvil Case Company, A Division of Caltron Packaging Group

Constructed to perform in the most demanding conditions, Anvil® M.A.C.C.™ cases provide unsurpassed function as well as rugged durability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam to provide maximum shock absorption and protection from damage due to vibration. The result is uncompromising fit and maximum protection. Anvil® M.A.C.C.™ cases conform to the high standards of the U.S. Military by meeting the most stringent case requirements, and by providing you with strength and reliability you can count on. All M.A.C.C.™ cases are constructed with matte black hardware, non-reflective surfaces, water seals and gaskets, and come in standard olive drab. The Anvil® M.A.C.C.™ case is unsurpassed in the industry. Precision manufacturing techniques and carefully selected materials ensure that each M.A.C.C.™ case is constructed to meet U.S. Military requirements.

  • ATA Category 300, Specification 1 compliant
  • 1/4 in., 3/8 in., 1/2 in. ACX Plywood
  • ABS plastic or fiberglass laminate (olive drab standard)
  • Matte Black valance spanning recessed latches
  • Matte Black full-length steel piano hinge (when specified)
  • Matte Black aluminum edging
  • Matte Black stacking steel ball corners
  • Matte Black split steel rivets
  • Matte Black tongue-in-groove valance
  • Gasket and caulking (water resistant)
  • Shockmount Rack System
  • M.I.C.S.™ - Patented Modular Interlocking Case System (some size limitations)
  • Locking mechanisms: Non-recessed hasp lock or Cylindrical keylock
  • Pressure relief valve on recessed dish
  • See ATA section for additional options
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number M.A.C.C. series
Product Name Military application cases and containers
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details