M-3.5S LOCKING -- LOCKING 3.5MM STEREO AUDIO PLUG BLACK
Visual Sound, Inc.
Locking 3.5mm Stereo Audio Plug Black
M-3.5S LOCKING
Description
TecNec Distributing
Description
TecNec Distributing
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
M-3.5S LOCKING |
|
Product Name
|
Locking 3.5mm Stereo Audio Plug Black |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers