Visual Sound, Inc. Madras Loudspeaker M 18

Description
Dynacord The MADRAS M18 is an active, optimally vented subwoofer with integrated controller and Electro-Voice EVX180B woofer. The integrated controller with 124 Hz, 24dB/octave and Linkwitz-Riley characteristics and the electronically balanced XLRF-type connectors allow easy installing an active 3-way system configuration using active top-parts like for example the MADRAS M18 (in mid-high position). Frequency and phase responses of the MADRAS M18 also provide the possibility for direct parallel operation with suitable full-range cabinets. Achieving this is possible by simply feeding the MADRAS M18 Sub with a line level audio signal from a separate mixer output. Balance between MADRAS M18 Sub and top-parts can be established from the mixing console. An 800W high-efficiency class-H power amplifier provides ample power. Consequential use of class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. The power amplifier is convection-cooled, resulting in no disturbing noise from running fans.
Description
Dynacord The MADRAS M18 is an active, optimally vented subwoofer with integrated controller and Electro-Voice EVX180B woofer. The integrated controller with 124 Hz, 24dB/octave and Linkwitz-Riley characteristics and the electronically balanced XLRF-type connectors allow easy installing an active 3-way system configuration using active top-parts like for example the MADRAS M18 (in mid-high position). Frequency and phase responses of the MADRAS M18 also provide the possibility for direct parallel operation with suitable full-range cabinets. Achieving this is possible by simply feeding the MADRAS M18 Sub with a line level audio signal from a separate mixer output. Balance between MADRAS M18 Sub and top-parts can be established from the mixing console. An 800W high-efficiency class-H power amplifier provides ample power. Consequential use of class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. The power amplifier is convection-cooled, resulting in no disturbing noise from running fans.

Suppliers

Company
Product
Description
Supplier Links
Madras Loudspeaker - M 18 - Visual Sound, Inc.
Broomall, PA, USA
Madras Loudspeaker
M 18
Madras Loudspeaker M 18
Dynacord The MADRAS M18 is an active, optimally vented subwoofer with integrated controller and Electro-Voice EVX180B woofer. The integrated controller with 124 Hz, 24dB/octave and Linkwitz-Riley characteristics and the electronically balanced XLRF-type connectors allow easy installing an active 3-way system configuration using active top-parts like for example the MADRAS M18 (in mid-high position). Frequency and phase responses of the MADRAS M18 also provide the possibility for direct parallel operation with suitable full-range cabinets. Achieving this is possible by simply feeding the MADRAS M18 Sub with a line level audio signal from a separate mixer output. Balance between MADRAS M18 Sub and top-parts can be established from the mixing console. An 800W high-efficiency class-H power amplifier provides ample power. Consequential use of class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. The power amplifier is convection-cooled, resulting in no disturbing noise from running fans.

Dynacord

The MADRAS M18 is an active, optimally vented subwoofer with integrated controller and Electro-Voice EVX180B woofer.
The integrated controller with 124 Hz, 24dB/octave and Linkwitz-Riley characteristics and the electronically balanced XLRF-type connectors allow easy installing an active 3-way system configuration using active top-parts like for example the MADRAS M18 (in mid-high position). Frequency and phase responses of the MADRAS M18 also provide the possibility for direct parallel operation with suitable full-range cabinets. Achieving this is possible by simply feeding the MADRAS M18 Sub with a line level audio signal from a separate mixer output. Balance between MADRAS M18 Sub and top-parts can be established from the mixing console.
An 800W high-efficiency class-H power amplifier provides ample power. Consequential use of class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. The power amplifier is convection-cooled, resulting in no disturbing noise from running fans.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number M 18
Product Name Madras Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details