Christie
The Christie LX601i provides professional-quality presentations at an affordable price. This feature-rich, XGA resolution projector offers 6000 ANSI lumens at 3000:1 contrast ratio for bold, detailed ...
The Christie LX601i provides professional-quality presentations at an affordable price. This feature-rich, XGA resolution projector offers 6000 ANSI lumens at 3000:1 contrast ratio for bold, detailed images. The optional lens suite includes a selection of zoom lenses with repeatable position recall capabilities that make the Christie LX601i ideal for small-to-medium sized applications and multiple screens. The Christie LX601i has an intuitive LCD menu for easy set up and maintainance. With the projector's USB port, presenters can use wireless devices to present their data.. The Christie LX601i also has an instant texting messenger function that displays messages as an overlay on the screen. This is ideal to communicate in real-time to projectors on the network. This projector is low maintenance, with features such as long-lasting lamps, a filter with up to 20,000 hours of maintenance-free operation, and 0.3W standby operation, all resulting in a low total cost of ownership.
Christie
The Christie LX601i provides professional-quality presentations at an affordable price. This feature-rich, XGA resolution projector offers 6000 ANSI lumens at 3000:1 contrast ratio for bold, detailed ...
The Christie LX601i provides professional-quality presentations at an affordable price. This feature-rich, XGA resolution projector offers 6000 ANSI lumens at 3000:1 contrast ratio for bold, detailed images. The optional lens suite includes a selection of zoom lenses with repeatable position recall capabilities that make the Christie LX601i ideal for small-to-medium sized applications and multiple screens. The Christie LX601i has an intuitive LCD menu for easy set up and maintainance. With the projector's USB port, presenters can use wireless devices to present their data.. The Christie LX601i also has an instant texting messenger function that displays messages as an overlay on the screen. This is ideal to communicate in real-time to projectors on the network. This projector is low maintenance, with features such as long-lasting lamps, a filter with up to 20,000 hours of maintenance-free operation, and 0.3W standby operation, all resulting in a low total cost of ownership.