Christie
The Christie LX400 is a feature-rich projector built to offer presentation power. Featuring XGA resolution, 4000 ANSI lumens and a 1000:1 contrast ratio, bold, detailed images are within your reach. Configured with six standard inputs, the Christie LX400 accepts signals from a broad range of sources. Featuring manual zoom, focus and lens shift, it's easy to set-up and easy to maintain. The Christie LX400 ships with a standard 1.5-1.8:1 zoom lens. For greater installation flexibility choose from a range of optional fixed and zoom lenses ranging from 0.8:1 to 7.3:1. The Christie LX400 fits easily in a variety of applications and room sizes. As a light weight projector with a sturdy carrying handle and rugged cabinet, the Christie LX400 is your versatile solution as a portable resource or fixed installation. The built-in RJ-45 LAN connection ensures total network control and SNMP monitoring with a programmable email alert system for up-to-date details on your projector status. With easy access to a single lamp and filter area, the low maintenance, Christie LX400 is a low cost of ownership projector perfect for small auditoriums, large conference rooms and classrooms.
4000 ANSI lumens for high brightness presentation
1000:1 contrast ratio for image clarity
XGA native resolution with scaling for VGA to UXGA and video up to 1080p for compatibility with most computers and video sources
Four 4Watt Audio speakers with SRS WOW for audio enhancement
RJ-45 LAN connection for total network control and SNMP monitoring
Durable design with sturdy carrying handle and rugged cabinet
Christie
The Christie LX400 is a feature-rich projector built to offer presentation power. Featuring XGA resolution, 4000 ANSI lumens and a 1000:1 contrast ratio, bold, detailed images are within your reach. Configured with six standard inputs, the Christie LX400 accepts signals from a broad range of sources. Featuring manual zoom, focus and lens shift, it's easy to set-up and easy to maintain. The Christie LX400 ships with a standard 1.5-1.8:1 zoom lens. For greater installation flexibility choose from a range of optional fixed and zoom lenses ranging from 0.8:1 to 7.3:1. The Christie LX400 fits easily in a variety of applications and room sizes.
As a light weight projector with a sturdy carrying handle and rugged cabinet, the Christie LX400 is your versatile solution as a portable resource or fixed installation. The built-in RJ-45 LAN connection ensures total network control and SNMP monitoring with a programmable email alert system for up-to-date details on your projector status. With easy access to a single lamp and filter area, the low maintenance, Christie LX400 is a low cost of ownership projector perfect for small auditoriums, large conference rooms and classrooms.
- 4000 ANSI lumens for high brightness presentation
- 1000:1 contrast ratio for image clarity
- XGA native resolution with scaling for VGA to UXGA and video up to 1080p for compatibility with most computers and video sources
- Four 4Watt Audio speakers with SRS WOW for audio enhancement
- RJ-45 LAN connection for total network control and SNMP monitoring
- Durable design with sturdy carrying handle and rugged cabinet