Christie
4200 Lumen WUXGA LCD Digital Projector for Small to Medium-Sized Venues
Combine this widescreen capability with 4200 ANSI lumens brightness, and the LWU420 can keep pace with any display requirements as it has pixel-to-pixel compatibility with the latest laptops and video sources. Designed for applications where full HD capabilities are needed, the LWU420 is ideal for use most small-to-medium sized boardrooms and classrooms, as well as events due to its resolution, brightness, price, size and chassis color. Additionally, the Christie LWU420 is packed with premium features such as inorganic LCD panels, H/V lens shift and Pro AV connectivity. Utilizing an inorganic 3LCD light engine, this new crystal alignment technology produces a more natural black state to greatly improve black levels for a broader, dynamic range. This advancement enables the Christie LWU420 to achieve richer detail in dark video scenes. If low cost of ownership is a factor in your selection process, the LWU420 is competitively priced, backed by leading support and service, and includes a broad range of features. As a single lamp projector, reduced lamp replacement costs combined with low power demands (only 460W consumption) makes this projector an affordable choice.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | LWU420 |
| Product Name | WUXGA 4200 LUMENS 3LCD DIGITAL PROJECTOR (121-004105-01) |