Canon Professional Engineering & Solutions Group
The Canon LV-8225 is an affordable WXGA widescreen resolution (1280x800), 2500 lumens portable LCD projector. In rooms large and small.
The LV-8225 will provide a high level of brightness and clarity whether displaying video, text or graphics. An impressive image depth can be seen with crisp blacks thanks to the 3000:1 contrast ratio. The LV-8225 has been designed to maximize ease of use and maintenance with longer lamp life, up to 6000 hours in Quiet Mode, and a newly designed air filter to withstand 5500 hours of use in ECO Mode. Whether your LV-8225 is used portably or installed, you will enjoy a simpler maintenance schedule. It has the flexibility needed for educators, small/startup businesses and traveling salespeople as everyone will find great value and capability in this high-performance, affordable LCD projector.
LCD Technology
Native WXGA Widescreen Resolution (1280 x 800)
High Brightness - 2500 Lumens, High Contrast - 3000:1
1.2x Optical Zoom Lens
Reduced and Simpler Maintenance
Convenient, Easy to Use Features and Design
Flexible Connectivity
Quiet Operation and Closed Captioning
Peace of Mind
Canon Professional Engineering & Solutions Group
The Canon LV-8225 is an affordable WXGA widescreen resolution (1280x800), 2500 lumens portable LCD projector. In rooms large and small.
The LV-8225 will provide a high level of brightness and clarity whether displaying video, text or graphics. An impressive image depth can be seen with crisp blacks thanks to the 3000:1 contrast ratio. The LV-8225 has been designed to maximize ease of use and maintenance with longer lamp life, up to 6000 hours in Quiet Mode, and a newly designed air filter to withstand 5500 hours of use in ECO Mode. Whether your LV-8225 is used portably or installed, you will enjoy a simpler maintenance schedule. It has the flexibility needed for educators, small/startup businesses and traveling salespeople as everyone will find great value and capability in this high-performance, affordable LCD projector.
- LCD Technology
- Native WXGA Widescreen Resolution (1280 x 800)
- High Brightness - 2500 Lumens, High Contrast - 3000:1
- 1.2x Optical Zoom Lens
- Reduced and Simpler Maintenance
- Convenient, Easy to Use Features and Design
- Flexible Connectivity
- Quiet Operation and Closed Captioning
- Peace of Mind