Canon Professional Engineering & Solutions Group
With spectacular widescreen performance, Canon's LV-8215 projector features native WXGA (1280 x 800) resolution, making it easy to display today's wide format computers and laptops with incredible cla...
With spectacular widescreen performance, Canon's LV-8215 projector features native WXGA (1280 x 800) resolution, making it easy to display today's wide format computers and laptops with incredible clarity. This value-driven, portable projector delivers astonishingly bright images and high contrast, and is the perfect solution for users in corporate or educational environments. Featuring network capability, easy-to-use controls, and advanced security features, the LV-8215 was designed with a high-efficiency power supply, and other energy-saving features such as sleep timer, quick startup and a carbon meter. In addition, the projector's improved lamp lighting system can now deliver up to 5000 hours of lamp life. Compact and lightweight, the LV-8215's built-in carrying handle makes for easy transportation to wherever presentations are needed.
Native WXGA Resolution (1280 x 800)
2600 Lumens
1.2x Optical Zoom Lens
Lamp Life Up to 5,000 Hours
Time and Energy Efficient
Color Management
Image Optimization
Flexible Connectivity with DVI-I Terminal
Projector Control and Management
Advanced User Security
User Friendly Design
Quiet Operation
Portable and Convenient
Simple Installation and Maintenance
Canon Professional Engineering & Solutions Group
With spectacular widescreen performance, Canon's LV-8215 projector features native WXGA (1280 x 800) resolution, making it easy to display today's wide format computers and laptops with incredible cla...
With spectacular widescreen performance, Canon's LV-8215 projector features native WXGA (1280 x 800) resolution, making it easy to display today's wide format computers and laptops with incredible clarity. This value-driven, portable projector delivers astonishingly bright images and high contrast, and is the perfect solution for users in corporate or educational environments. Featuring network capability, easy-to-use controls, and advanced security features, the LV-8215 was designed with a high-efficiency power supply, and other energy-saving features such as sleep timer, quick startup and a carbon meter. In addition, the projector's improved lamp lighting system can now deliver up to 5000 hours of lamp life. Compact and lightweight, the LV-8215's built-in carrying handle makes for easy transportation to wherever presentations are needed.
- Native WXGA Resolution (1280 x 800)
- 2600 Lumens
- 1.2x Optical Zoom Lens
- Lamp Life Up to 5,000 Hours
- Time and Energy Efficient
- Color Management
- Image Optimization
- Flexible Connectivity with DVI-I Terminal
- Projector Control and Management
- Advanced User Security
- User Friendly Design
- Quiet Operation
- Portable and Convenient
- Simple Installation and Maintenance