Canon Professional Engineering & Solutions Group - The Canon LV-7590 Multimedia Projector is an installation model offering an impressive 7000 lumens, XGA resolution, 1800:1 contrast ratio, and five optional lenses. The LV-7590 also employs a Color Control Device to deliver exceptional image clarity.
The flexible Canon LV-7590 Multimedia Projector is an installation model that offers an impressive 7000 lumens of brightness, XGA resolution (1024 x 768), 1800:1 contrast ratio, and five optional lenses that enable it to be customized to a variety of front or rear projection applications. The LV-7590 also employs a Color Control Device to deliver exceptional image clarity and precise color. All of these features make the LV-7590 ideal for installation in large venues such as houses of worship and school auditoriums. The LV-7590 is backed by Canon's 3-Year Limited Warranty and exclusive Projector Protection Program ("Triple P") loaner service.
Native XGA Resolution (1024 x 768)
7000 Lumens; Excellent Brightness and Clarity
Interchangeable Lens System
Color Control Device
Precise Color Management
Image Controls
Multiple Image Mode Settings
Connectivity
Optional Network Imager
Projector Placement Versatility
Security Features
Automatic Filter Replacement
Quiet Operation
Remote Control
Custom Startup Display
Canon Professional Engineering & Solutions Group - The Canon LV-7590 Multimedia Projector is an installation model offering an impressive 7000 lumens, XGA resolution, 1800:1 contrast ratio, and five optional lenses. The LV-7590 also employs a Color Control Device to deliver exceptional image clarity.
The flexible Canon LV-7590 Multimedia Projector is an installation model that offers an impressive 7000 lumens of brightness, XGA resolution (1024 x 768), 1800:1 contrast ratio, and five optional lenses that enable it to be customized to a variety of front or rear projection applications. The LV-7590 also employs a Color Control Device to deliver exceptional image clarity and precise color. All of these features make the LV-7590 ideal for installation in large venues such as houses of worship and school auditoriums. The LV-7590 is backed by Canon's 3-Year Limited Warranty and exclusive Projector Protection Program ("Triple P") loaner service.
- Native XGA Resolution (1024 x 768)
- 7000 Lumens; Excellent Brightness and Clarity
- Interchangeable Lens System
- Color Control Device
- Precise Color Management
- Image Controls
- Multiple Image Mode Settings
- Connectivity
- Optional Network Imager
- Projector Placement Versatility
- Security Features
- Automatic Filter Replacement
- Quiet Operation
- Remote Control
- Custom Startup Display