Canon Professional Engineering & Solutions Group
The Canon LV-7290 is a highly affordable portable LCD projector.
With 2200 lumens and XGA resolution, it will provide bright, clean, sharp images from a wide range of sources in rooms large and small, whether displaying video, text or graphics. An impressive image depth can be seen with crisp blacks thanks to the 2000:1 contrast ratio delivered by the auto iris. The LV-7290 has been designed to maximize ease of use and maintenance with longer lamp life, up to 6000 hours in Quiet Mode, and a newly designed air filter to withstand 5500 hours of use in ECO Mode. Whether your LV-7290 is used portably or installed, you will enjoy a simpler maintenance schedule. Educators, small/startup businesses and traveling salespeople will enjoy the Canon LV-7290's flexibility and outstanding value, delivering capabilities that meet and exceed expectations
LCD Technology
Native XGA Resolution (1024 x 768)
High Brightness - 2200 Lumens, High Contrast - 2000:1
1.2x Optical Zoom Lens
Reduced and Simpler Maintenance
Convenient, Easy-to-Use Design
Flexible Connectivity
Quiet Operation and Closed Captioning
Peace of Mind
Canon Professional Engineering & Solutions Group
The Canon LV-7290 is a highly affordable portable LCD projector.
With 2200 lumens and XGA resolution, it will provide bright, clean, sharp images from a wide range of sources in rooms large and small, whether displaying video, text or graphics. An impressive image depth can be seen with crisp blacks thanks to the 2000:1 contrast ratio delivered by the auto iris. The LV-7290 has been designed to maximize ease of use and maintenance with longer lamp life, up to 6000 hours in Quiet Mode, and a newly designed air filter to withstand 5500 hours of use in ECO Mode. Whether your LV-7290 is used portably or installed, you will enjoy a simpler maintenance schedule. Educators, small/startup businesses and traveling salespeople will enjoy the Canon LV-7290's flexibility and outstanding value, delivering capabilities that meet and exceed expectations
- LCD Technology
- Native XGA Resolution (1024 x 768)
- High Brightness - 2200 Lumens, High Contrast - 2000:1
- 1.2x Optical Zoom Lens
- Reduced and Simpler Maintenance
- Convenient, Easy-to-Use Design
- Flexible Connectivity
- Quiet Operation and Closed Captioning
- Peace of Mind