Visual Sound, Inc. Trim Plate-LUH-15T, Aluminum, 11.5in Sq LUH-TP

Description
Lowell Manufacturing Company UNIHORN Option: LUH-TP: aluminum trim plate covers rough openings in recessed installations 11.5" sq.
Description
Lowell Manufacturing Company UNIHORN Option: LUH-TP: aluminum trim plate covers rough openings in recessed installations 11.5" sq.

Suppliers

Company
Product
Description
Supplier Links
Trim Plate-LUH-15T, Aluminum, 11.5in Sq - LUH-TP - Visual Sound, Inc.
Broomall, PA, USA
Trim Plate-LUH-15T, Aluminum, 11.5in Sq
LUH-TP
Trim Plate-LUH-15T, Aluminum, 11.5in Sq LUH-TP
Lowell Manufacturing Company UNIHORN Option: LUH-TP: aluminum trim plate covers rough openings in recessed installations 11.5" sq.

Lowell Manufacturing Company

UNIHORN Option: LUH-TP: aluminum trim plate covers rough openings in recessed installations 11.5" sq.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LUH-TP
Product Name Trim Plate-LUH-15T, Aluminum, 11.5in Sq
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details