Visual Sound, Inc. Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in LT810-SM810

Description
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly). Dual speaker and masking systems install quickly into suspended tile ceilings Choose 1' x 2' tile systems with integral patented T-bar or 2' x 2' tile replacement systems Backbox is chambered and lined with fiberglass for optimum performance and separation of each driver Ready-to-mount systems include separate paging and masking drivers mounted within the backbox/grille assembly Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency
Description
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly). Dual speaker and masking systems install quickly into suspended tile ceilings Choose 1' x 2' tile systems with integral patented T-bar or 2' x 2' tile replacement systems Backbox is chambered and lined with fiberglass for optimum performance and separation of each driver Ready-to-mount systems include separate paging and masking drivers mounted within the backbox/grille assembly Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency

Suppliers

Company
Product
Description
Supplier Links
Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in - LT810-SM810 - Visual Sound, Inc.
Broomall, PA, USA
Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in
LT810-SM810
Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in LT810-SM810
Lowell Manufacturing Company LT-series (music/paging/maskin g): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly). Dual speaker and masking systems install quickly into suspended tile ceilings Choose 1' x 2' tile systems with integral patented T-bar or 2' x 2' tile replacement systems Backbox is chambered and lined with fiberglass for optimum performance and separation of each driver Ready-to-mount systems include separate paging and masking drivers mounted within the backbox/grille assembly Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency

Lowell Manufacturing Company

LT-series (music/paging/masking): single-system solution for paging and masking. The 1' x 2' assembly replaces half of (non-tegular) 2' x 2' ceiling tile. Ideal for use where ceiling to deck space is limited. Includes 2 speakers with transformers, 1' x 2' subplate with grille and partitioned backbox. Paging driver fires down to provide clear voice transmission, masking driver fires up to shape background sound levels for improved privacy in open environments with drop ceilings. Ships ready-to-install. Speaker size: 8" (1'x2' or 2'x2' assembly).

  • Dual speaker and masking systems install quickly into suspended tile ceilings
  • Choose 1' x 2' tile systems with integral patented T-bar or 2' x 2' tile replacement systems
  • Backbox is chambered and lined with fiberglass for optimum performance and separation of each driver
  • Ready-to-mount systems include separate paging and masking drivers mounted within the backbox/grille assembly
  • Fine perforated grilles blend with ceiling tiles and provide excellent acoustic transparency
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT810-SM810
Product Name Masking Speaker-8in Spkr, 1 x 2 Tile System, 15W, 70V, 700cu in
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details