Visual Sound, Inc. Speaker Package-8in Spkr, 1 x 2 Tile System, 15W, 70/25V LT810-72BB

Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Patented systems install quickly into a suspended tile ceiling to replace half of a 2' x 2' tile or one quarter of a 2' x 4' tile Factory assemblies include wired speaker, transformer, grille, built-in T-bar cross support, and optional backbox Speaker selection includes 8" coaxial, 8" dual cone, or 4" high compliance driver with 70V or 25/70V transformer Fine perforated grille blends with ceiling tiles and provides excellent acoustic transparency Grille includes an integral T-bar to support neighboring tile so there are no extra parts to install or color match Choose systems with or without mounted backbox Also available with a 100W subwoofer, 40W, or 50W coaxial driver in a 1' x 2' or a 2' x 2' version with volume backbox
Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Patented systems install quickly into a suspended tile ceiling to replace half of a 2' x 2' tile or one quarter of a 2' x 4' tile Factory assemblies include wired speaker, transformer, grille, built-in T-bar cross support, and optional backbox Speaker selection includes 8" coaxial, 8" dual cone, or 4" high compliance driver with 70V or 25/70V transformer Fine perforated grille blends with ceiling tiles and provides excellent acoustic transparency Grille includes an integral T-bar to support neighboring tile so there are no extra parts to install or color match Choose systems with or without mounted backbox Also available with a 100W subwoofer, 40W, or 50W coaxial driver in a 1' x 2' or a 2' x 2' version with volume backbox

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr, 1 x 2 Tile System, 15W, 70/25V - LT810-72BB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr, 1 x 2 Tile System, 15W, 70/25V
LT810-72BB
Speaker Package-8in Spkr, 1 x 2 Tile System, 15W, 70/25V LT810-72BB
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8 Patented systems install quickly into a suspended tile ceiling to replace half of a 2' x 2' tile or one quarter of a 2' x 4' tile Factory assemblies include wired speaker, transformer, grille, built-in T-bar cross support, and optional backbox Speaker selection includes 8" coaxial, 8" dual cone, or 4" high compliance driver with 70V or 25/70V transformer Fine perforated grille blends with ceiling tiles and provides excellent acoustic transparency Grille includes an integral T-bar to support neighboring tile so there are no extra parts to install or color match Choose systems with or without mounted backbox Also available with a 100W subwoofer, 40W, or 50W coaxial driver in a 1' x 2' or a 2' x 2' version with volume backbox

Lowell Manufacturing Company

LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-backbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

  • Patented systems install quickly into a suspended tile ceiling to replace half of a 2' x 2' tile or one quarter of a 2' x 4' tile
  • Factory assemblies include wired speaker, transformer, grille, built-in T-bar cross support, and optional backbox
  • Speaker selection includes 8" coaxial, 8" dual cone, or 4" high compliance driver with 70V or 25/70V transformer
  • Fine perforated grille blends with ceiling tiles and provides excellent acoustic transparency
  • Grille includes an integral T-bar to support neighboring tile so there are no extra parts to install or color match
  • Choose systems with or without mounted backbox
  • Also available with a 100W subwoofer, 40W, or 50W coaxial driver in a 1' x 2' or a 2' x 2' version with volume backbox
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT810-72BB
Product Name Speaker Package-8in Spkr, 1 x 2 Tile System, 15W, 70/25V
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details