Visual Sound, Inc. 12 Inch/5 Inch/1 Inch Linear Spatial Reference Studio Monitor System LSR6332

Description
JBL Professional If you need a larger monitor with high SPL, for mid-field, soffit or behind the screen applications, the LSR6332 is your choice. This three-way non-powered system can handle 200 Watts continuous pink noise/800 Watts peak and will generate 112 dB SPL at 1 meter. The LSR6332 incorporates a 12" Neodymium Differential Drive NDD™ dual coil woofer, 5" Kevlar™ midrange speaker and 1" titanium composite tweeter.
Description
JBL Professional If you need a larger monitor with high SPL, for mid-field, soffit or behind the screen applications, the LSR6332 is your choice. This three-way non-powered system can handle 200 Watts continuous pink noise/800 Watts peak and will generate 112 dB SPL at 1 meter. The LSR6332 incorporates a 12" Neodymium Differential Drive NDD™ dual coil woofer, 5" Kevlar™ midrange speaker and 1" titanium composite tweeter.

Suppliers

Company
Product
Description
Supplier Links
12 Inch/5 Inch/1 Inch Linear Spatial Reference Studio Monitor System - LSR6332 - Visual Sound, Inc.
Broomall, PA, USA
12 Inch/5 Inch/1 Inch Linear Spatial Reference Studio Monitor System
LSR6332
12 Inch/5 Inch/1 Inch Linear Spatial Reference Studio Monitor System LSR6332
JBL Professional If you need a larger monitor with high SPL, for mid-field, soffit or behind the screen applications, the LSR6332 is your choice. This three-way non-powered system can handle 200 Watts continuous pink noise/800 Watts peak and will generate 112 dB SPL at 1 meter. The LSR6332 incorporates a 12" Neodymium Differential Drive NDD™ dual coil woofer, 5" Kevlar™ midrange speaker and 1" titanium composite tweeter.

JBL Professional

If you need a larger monitor with high SPL, for mid-field, soffit or behind the screen applications, the LSR6332 is your choice. This three-way non-powered system can handle 200 Watts continuous pink noise/800 Watts peak and will generate 112 dB SPL at 1 meter. The LSR6332 incorporates a 12" Neodymium Differential Drive NDD™ dual coil woofer, 5" Kevlar™ midrange speaker and 1" titanium composite tweeter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR6332
Product Name 12 Inch/5 Inch/1 Inch Linear Spatial Reference Studio Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details