Visual Sound, Inc. 6.25 Inch Two-Way Bi-Amplified Studio Monitor LSR4326P

Description
JBL Professional The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximity to video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning
Description
JBL Professional The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximity to video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

Suppliers

Company
Product
Description
Supplier Links
6.25 Inch Two-Way Bi-Amplified Studio Monitor - LSR4326P - Visual Sound, Inc.
Broomall, PA, USA
6.25 Inch Two-Way Bi-Amplified Studio Monitor
LSR4326P
6.25 Inch Two-Way Bi-Amplified Studio Monitor LSR4326P
JBL Professional The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximity to video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

JBL Professional

The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games.

  • Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position
  • RMC™ Room Mode Correction provides electronic control of room modes
  • Integrated bi-amplification with factory calibrated sensitivities
  • Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control
  • Magnetically shielded transducers minimize interference when used in close proximity to video monitors
  • Reinforced enclosure and convenient mounting points for mounted installation
  • Integral handles facilitate ease of positioning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR4326P
Product Name 6.25 Inch Two-Way Bi-Amplified Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 750 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details