Visual Sound, Inc. 6.25 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts LSR4326P/230

Description
JBL Professional The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4326P but in 230v. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximity to video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning
Description
JBL Professional The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4326P but in 230v. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximity to video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

Suppliers

Company
Product
Description
Supplier Links
6.25 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts - LSR4326P/230 - Visual Sound, Inc.
Broomall, PA, USA
6.25 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts
LSR4326P/230
6.25 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts LSR4326P/230
JBL Professional The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4326P but in 230v. Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position RMC™ Room Mode Correction provides electronic control of room modes Integrated bi-amplification with factory calibrated sensitivities Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control Magnetically shielded transducers minimize interference when used in close proximity to video monitors Reinforced enclosure and convenient mounting points for mounted installation Integral handles facilitate ease of positioning

JBL Professional

The 4326P is designed for working in home studios or small project studios, for music and audio elements for television, feature films and electronic games. Same as LSR4326P but in 230v.

  • Advanced Linear Spatial Reference design ensures flatter-off-axis response for greater clarity at the mix position
  • RMC™ Room Mode Correction provides electronic control of room modes
  • Integrated bi-amplification with factory calibrated sensitivities
  • Silk dome transducer with Elliptical Oblate Spheroidal waveguide for precise pattern control
  • Magnetically shielded transducers minimize interference when used in close proximity to video monitors
  • Reinforced enclosure and convenient mounting points for mounted installation
  • Integral handles facilitate ease of positioning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR4326P/230
Product Name 6.25 Inch Two-Way Bi-Amplified Studio Monitor, 230 Volts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speaker - FC4S-FR - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 94 dB
View Details
Speakers - 423-1205-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 500 Hz
View Details