Visual Sound, Inc. 5" Two-Way Bi-Amplified Powered Studio Monitor LSR2325P

Description
JBL Professional The LSR2325P Bi-Amplified Two-Way Model is based on a 5" (132 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS, and RCA unbalanced input connectors to allow connection of professional mixing consoles, computer audio interfaces, audio visual equipment, and consumer audio systems. A detented level control allows fine adjustment of individual speaker levels to balance each speaker in the system. Low Frequency and High Frequency Trim controls let you tailor the speaker's response to preference or room acoustics. A neoprene rubber pad on the bottom of the speaker provides acoustic isolation and increases stability when the speaker is placed on a speaker stand or a console top. Mounting points are included and the enclosure has been reinforced for safe mounting using industry-standard mounting hardware. XLR, balanced 1/4" TRS, and RCA unbalanced input connectors Level Control Magnetic Shielding 4 threaded mounting points conforming to Industry-standard pattern, 107.9 x 50.8 mm (4.25 x 2.00 in) center to center. M6 metric threads.
Description
JBL Professional The LSR2325P Bi-Amplified Two-Way Model is based on a 5" (132 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS, and RCA unbalanced input connectors to allow connection of professional mixing consoles, computer audio interfaces, audio visual equipment, and consumer audio systems. A detented level control allows fine adjustment of individual speaker levels to balance each speaker in the system. Low Frequency and High Frequency Trim controls let you tailor the speaker's response to preference or room acoustics. A neoprene rubber pad on the bottom of the speaker provides acoustic isolation and increases stability when the speaker is placed on a speaker stand or a console top. Mounting points are included and the enclosure has been reinforced for safe mounting using industry-standard mounting hardware. XLR, balanced 1/4" TRS, and RCA unbalanced input connectors Level Control Magnetic Shielding 4 threaded mounting points conforming to Industry-standard pattern, 107.9 x 50.8 mm (4.25 x 2.00 in) center to center. M6 metric threads.

Suppliers

Company
Product
Description
Supplier Links
5
Broomall, PA, USA
5" Two-Way Bi-Amplified Powered Studio Monitor
LSR2325P
5" Two-Way Bi-Amplified Powered Studio Monitor LSR2325P
JBL Professional The LSR2325P Bi-Amplified Two-Way Model is based on a 5" (132 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS, and RCA unbalanced input connectors to allow connection of professional mixing consoles, computer audio interfaces, audio visual equipment, and consumer audio systems. A detented level control allows fine adjustment of individual speaker levels to balance each speaker in the system. Low Frequency and High Frequency Trim controls let you tailor the speaker's response to preference or room acoustics. A neoprene rubber pad on the bottom of the speaker provides acoustic isolation and increases stability when the speaker is placed on a speaker stand or a console top. Mounting points are included and the enclosure has been reinforced for safe mounting using industry-standard mounting hardware. XLR, balanced 1/4" TRS, and RCA unbalanced input connectors Level Control Magnetic Shielding 4 threaded mounting points conforming to Industry-standard pattern, 107.9 x 50.8 mm (4.25 x 2.00 in) center to center. M6 metric threads.

JBL Professional

The LSR2325P Bi-Amplified Two-Way Model is based on a 5" (132 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS, and RCA unbalanced input connectors to allow connection of professional mixing consoles, computer audio interfaces, audio visual equipment, and consumer audio systems. A detented level control allows fine adjustment of individual speaker levels to balance each speaker in the system. Low Frequency and High Frequency Trim controls let you tailor the speaker's response to preference or room acoustics. A neoprene rubber pad on the bottom of the speaker provides acoustic isolation and increases stability when the speaker is placed on a speaker stand or a console top. Mounting points are included and the enclosure has been reinforced for safe mounting using industry-standard mounting hardware.

  • XLR, balanced 1/4" TRS, and RCA unbalanced input connectors
  • Level Control
  • Magnetic Shielding
  • 4 threaded mounting points conforming to Industry-standard pattern, 107.9 x 50.8 mm (4.25 x 2.00 in) center to center. M6 metric threads.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR2325P
Product Name 5" Two-Way Bi-Amplified Powered Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details