Visual Sound, Inc. 10" Powered Studio Subwoofer LSR2310SP

Description
JBL Professional The LSR2310SP Powered Studio Subwoofer is based on a 10" long excursion woofer and a 180 watt power amplifier. Added to a stereo system, it extends the low frequency response of the system below 30Hz. In a surround sound system the sub provides stunning reproduction of the LFE (low frequency effects) channel. The LSR2310SP is packed with professional features including two sets of balanced XLR, 1/4" and unbalanced RCA input connectors, selectable crossover settings and two sets of balanced outputs to allow connection of Left and Right main speakers. A detented level control allows independent adjustment of the subwoofer output to balance the subwoofer in the system. Two sets of balanced XLR, 1/4" and unbalanced RCA input connectors Magnetic Shielding Level Control
Description
JBL Professional The LSR2310SP Powered Studio Subwoofer is based on a 10" long excursion woofer and a 180 watt power amplifier. Added to a stereo system, it extends the low frequency response of the system below 30Hz. In a surround sound system the sub provides stunning reproduction of the LFE (low frequency effects) channel. The LSR2310SP is packed with professional features including two sets of balanced XLR, 1/4" and unbalanced RCA input connectors, selectable crossover settings and two sets of balanced outputs to allow connection of Left and Right main speakers. A detented level control allows independent adjustment of the subwoofer output to balance the subwoofer in the system. Two sets of balanced XLR, 1/4" and unbalanced RCA input connectors Magnetic Shielding Level Control

Suppliers

Company
Product
Description
Supplier Links
10
Broomall, PA, USA
10" Powered Studio Subwoofer
LSR2310SP
10" Powered Studio Subwoofer LSR2310SP
JBL Professional The LSR2310SP Powered Studio Subwoofer is based on a 10" long excursion woofer and a 180 watt power amplifier. Added to a stereo system, it extends the low frequency response of the system below 30Hz. In a surround sound system the sub provides stunning reproduction of the LFE (low frequency effects) channel. The LSR2310SP is packed with professional features including two sets of balanced XLR, 1/4" and unbalanced RCA input connectors, selectable crossover settings and two sets of balanced outputs to allow connection of Left and Right main speakers. A detented level control allows independent adjustment of the subwoofer output to balance the subwoofer in the system. Two sets of balanced XLR, 1/4" and unbalanced RCA input connectors Magnetic Shielding Level Control

JBL Professional

The LSR2310SP Powered Studio Subwoofer is based on a 10" long excursion woofer and a 180 watt power amplifier. Added to a stereo system, it extends the low frequency response of the system below 30Hz. In a surround sound system the sub provides stunning reproduction of the LFE (low frequency effects) channel. The LSR2310SP is packed with professional features including two sets of balanced XLR, 1/4" and unbalanced RCA input connectors, selectable crossover settings and two sets of balanced outputs to allow connection of Left and Right main speakers. A detented level control allows independent adjustment of the subwoofer output to balance the subwoofer in the system.

  • Two sets of balanced XLR, 1/4" and unbalanced RCA input connectors
  • Magnetic Shielding
  • Level Control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR2310SP
Product Name 10" Powered Studio Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90 dB
Resonance Frequency 875 Hz
View Details