Visual Sound, Inc. Column Array line source loudspeaker system LS432

Description
EAW - Eastern Acoustic Works, Inc. High performance Column Array system. System includes (4) 4-in. woofers and (3) 1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to nearly 1000 Hz. Excellent for highly reverberant spaces with low ceilings. EAWs LS432 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading integrates the four 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating undesirable lobing. The system maintains a well behaved nominal vertical dispersion of 20° to below 1000 Hz. At 630 Hz -- the vertical dispersion is still 55°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.
Description
EAW - Eastern Acoustic Works, Inc. High performance Column Array system. System includes (4) 4-in. woofers and (3) 1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to nearly 1000 Hz. Excellent for highly reverberant spaces with low ceilings. EAWs LS432 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading integrates the four 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating undesirable lobing. The system maintains a well behaved nominal vertical dispersion of 20° to below 1000 Hz. At 630 Hz -- the vertical dispersion is still 55°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.

Suppliers

Company
Product
Description
Supplier Links
Column Array line source loudspeaker system - LS432 - Visual Sound, Inc.
Broomall, PA, USA
Column Array line source loudspeaker system
LS432
Column Array line source loudspeaker system LS432
EAW - Eastern Acoustic Works, Inc. High performance Column Array system. System includes (4) 4-in. woofers and (3) 1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to nearly 1000 Hz. Excellent for highly reverberant spaces with low ceilings. EAWs LS432 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading integrates the four 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating undesirable lobing. The system maintains a well behaved nominal vertical dispersion of 20° to below 1000 Hz. At 630 Hz -- the vertical dispersion is still 55°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.

EAW - Eastern Acoustic Works, Inc.

High performance Column Array system. System includes (4) 4-in. woofers and (3) 1-in. soft dome tweeters. Line source coupling effects yield a 20° vertical dispersion to nearly 1000 Hz. Excellent for highly reverberant spaces with low ceilings.

EAWs LS432 line source loudspeaker system brings the classic column speaker up to date. Sophisticated frequency shading integrates the four 4-inch woofers and three 1-inch soft dome tweeters -- maximizing the benefits of line source coupling while eliminating undesirable lobing. The system maintains a well behaved nominal vertical dispersion of 20° to below 1000 Hz. At 630 Hz -- the vertical dispersion is still 55°. With the enclosure baffle defining a gentle arc -- the drivers form a curved line source to help prevent the vertical pattern from collapsing in the crossover region. At the same time -- the drivers act as direct radiators in the horizontal plane -- giving the system an extra-wide 140° horizontal dispersion with response that meets professional standards for fidelity and intelligibility.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LS432
Product Name Column Array line source loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details