Visual Sound, Inc. 36-Person Event Confidea Wireless Conference System LS-220

Description
Listen Technologies Corporation The 36-Person Event Confidea Wireless Conference system is perfect for meetings and events in conference centers or anywhere that running cable is difficult; simply not feasible, or situations that require rapid deployment. The Confidea® system allows event coordinators to manage meetings easily and more effectively with minimal setup up time making better and more effective use of the space. There are no cables to manage or to run the system. Units can be set out for meeting participants and are unobtrusive and intuitive to use. Fast, easy cable free set-up for any room configuration for events. Scalable for meetings of nearly any size. Reliable multi-room operation in both 2.4GHz & 5GHz spectrums. Participants can hear and be heard. Auto-frequency search for the most robust channel selection. High performance 20+ hour battery pack for maximum reliability.
Description
Listen Technologies Corporation The 36-Person Event Confidea Wireless Conference system is perfect for meetings and events in conference centers or anywhere that running cable is difficult; simply not feasible, or situations that require rapid deployment. The Confidea® system allows event coordinators to manage meetings easily and more effectively with minimal setup up time making better and more effective use of the space. There are no cables to manage or to run the system. Units can be set out for meeting participants and are unobtrusive and intuitive to use. Fast, easy cable free set-up for any room configuration for events. Scalable for meetings of nearly any size. Reliable multi-room operation in both 2.4GHz & 5GHz spectrums. Participants can hear and be heard. Auto-frequency search for the most robust channel selection. High performance 20+ hour battery pack for maximum reliability.

Suppliers

Company
Product
Description
Supplier Links
36-Person Event Confidea Wireless Conference System - LS-220 - Visual Sound, Inc.
Broomall, PA, USA
36-Person Event Confidea Wireless Conference System
LS-220
36-Person Event Confidea Wireless Conference System LS-220
Listen Technologies Corporation The 36-Person Event Confidea Wireless Conference system is perfect for meetings and events in conference centers or anywhere that running cable is difficult; simply not feasible, or situations that require rapid deployment. The Confidea® system allows event coordinators to manage meetings easily and more effectively with minimal setup up time making better and more effective use of the space. There are no cables to manage or to run the system. Units can be set out for meeting participants and are unobtrusive and intuitive to use. Fast, easy cable free set-up for any room configuration for events. Scalable for meetings of nearly any size. Reliable multi-room operation in both 2.4GHz & 5GHz spectrums. Participants can hear and be heard. Auto-frequency search for the most robust channel selection. High performance 20+ hour battery pack for maximum reliability.

Listen Technologies Corporation

The 36-Person Event Confidea Wireless Conference system is perfect for meetings and events in conference centers or anywhere that running cable is difficult; simply not feasible, or situations that require rapid deployment. The Confidea® system allows event coordinators to manage meetings easily and more effectively with minimal setup up time making better and more effective use of the space. There are no cables to manage or to run the system. Units can be set out for meeting participants and are unobtrusive and intuitive to use.

  • Fast, easy cable free set-up for any room configuration for events.
  • Scalable for meetings of nearly any size.
  • Reliable multi-room operation in both 2.4GHz & 5GHz spectrums.
  • Participants can hear and be heard.
  • Auto-frequency search for the most robust channel selection.
  • High performance 20+ hour battery pack for maximum reliability.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number LS-220
Product Name 36-Person Event Confidea Wireless Conference System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers