Visual Sound, Inc. 12-Person Board Room Confidea Wireless Conference System LS-216

Description
Listen Technologies Corporation Allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space. The Confidea® system allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space. There are no cables needed to run the system, so units can be setup quickly for meeting participants and are unobtrusive and intuitive to use. Making use of state-of-the-art multi-band wireless technologies, fault-tolerant error correcting protocols and advanced encryption algorithms, Confidea® provides the most robust and secure wireless connection available on the market today. Portable for fast, easy cable free set-up. Highly reliable operation in both 2.4GHz & 5GHz spectrums. Participants can hear and be heard. Auto-frequency search for the most robust channel selection. Intuitive and simple to use. Built-in 28 bit encryption ensures your discussion is secure. Extensive voting/polling capabilities. Record, archive & transcribe public meeting proceedings. Scalable for meetings of nearly any size. Multi-room and interference free communication capabilities.
Description
Listen Technologies Corporation Allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space. The Confidea® system allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space. There are no cables needed to run the system, so units can be setup quickly for meeting participants and are unobtrusive and intuitive to use. Making use of state-of-the-art multi-band wireless technologies, fault-tolerant error correcting protocols and advanced encryption algorithms, Confidea® provides the most robust and secure wireless connection available on the market today. Portable for fast, easy cable free set-up. Highly reliable operation in both 2.4GHz & 5GHz spectrums. Participants can hear and be heard. Auto-frequency search for the most robust channel selection. Intuitive and simple to use. Built-in 28 bit encryption ensures your discussion is secure. Extensive voting/polling capabilities. Record, archive & transcribe public meeting proceedings. Scalable for meetings of nearly any size. Multi-room and interference free communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
12-Person Board Room Confidea Wireless Conference System - LS-216 - Visual Sound, Inc.
Broomall, PA, USA
12-Person Board Room Confidea Wireless Conference System
LS-216
12-Person Board Room Confidea Wireless Conference System LS-216
Listen Technologies Corporation Allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space. The Confidea® system allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space. There are no cables needed to run the system, so units can be setup quickly for meeting participants and are unobtrusive and intuitive to use. Making use of state-of-the-art multi-band wireless technologies, fault-tolerant error correcting protocols and advanced encryption algorithms, Confidea® provides the most robust and secure wireless connection available on the market today. Portable for fast, easy cable free set-up. Highly reliable operation in both 2.4GHz & 5GHz spectrums. Participants can hear and be heard. Auto-frequency search for the most robust channel selection. Intuitive and simple to use. Built-in 28 bit encryption ensures your discussion is secure. Extensive voting/polling capabilities. Record, archive & transcribe public meeting proceedings. Scalable for meetings of nearly any size. Multi-room and interference free communication capabilities.

Listen Technologies Corporation

Allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space.

The Confidea® system allows organizations to manage meetings easily and more effectively with minimal setup time making better use of your time and space. There are no cables needed to run the system, so units can be setup quickly for meeting participants and are unobtrusive and intuitive to use. Making use of state-of-the-art multi-band wireless technologies, fault-tolerant error correcting protocols and advanced encryption algorithms, Confidea® provides the most robust and secure wireless connection available on the market today.

  • Portable for fast, easy cable free set-up.
  • Highly reliable operation in both 2.4GHz & 5GHz spectrums.
  • Participants can hear and be heard.
  • Auto-frequency search for the most robust channel selection.
  • Intuitive and simple to use.
  • Built-in 28 bit encryption ensures your discussion is secure.
  • Extensive voting/polling capabilities.
  • Record, archive & transcribe public meeting proceedings.
  • Scalable for meetings of nearly any size.
  • Multi-room and interference free communication capabilities.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number LS-216
Product Name 12-Person Board Room Confidea Wireless Conference System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details