Visual Sound, Inc. Quick Light Case-Black LQB-39XT

Description
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case, now available in black at no extra cost, is designed for one or two light set ups where speed is the priority. Heads and stands can remain assembled. The LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where 2, 3, or 4 lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case, now available in black at no extra cost, is designed for one or two light set ups where speed is the priority. Heads and stands can remain assembled. The LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where 2, 3, or 4 lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Quick Light Case-Black - LQB-39XT - Visual Sound, Inc.
Broomall, PA, USA
Quick Light Case-Black
LQB-39XT
Quick Light Case-Black LQB-39XT
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case, now available in black at no extra cost, is designed for one or two light set ups where speed is the priority. Heads and stands can remain assembled. The LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where 2, 3, or 4 lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots.

The Quick Light Case, now available in black at no extra cost, is designed for one or two light set ups where speed is the priority. Heads and stands can remain assembled. The LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where 2, 3, or 4 lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number LQB-39XT
Product Name Quick Light Case-Black
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details