Visual Sound, Inc. Quick Light Case LQ-41XT

Description
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. consuming necessity of mounting the lights. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. consuming necessity of mounting the lights. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Quick Light Case - LQ-41XT - Visual Sound, Inc.
Broomall, PA, USA
Quick Light Case
LQ-41XT
Quick Light Case LQ-41XT
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. consuming necessity of mounting the lights. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots.

The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. consuming necessity of mounting the lights. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number LQ-41XT
Product Name Quick Light Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details