Visual Sound, Inc. Qick Light Case LQ-35

Description
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Qick Light Case - LQ-35 - Visual Sound, Inc.
Broomall, PA, USA
Qick Light Case
LQ-35
Qick Light Case LQ-35
Porta-Brace LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots. The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

LIGHT QUICK cases are for simple 2-3 light applications. Heads and stands can often stay attached for quick set-up break-down shoots.

The Quick Light Case is designed for one or two light set ups where speed is the priority. Heads and stands can remained assembled. This is a compact approach to developing a quick kit of necessary accessories for umbrellas, flags, gels, cords and more. The Porta Brace LQ-XT series is a wide-mouth light case that makes carrying portable lights safe and simple. Designed to accommodate lighting kits used in field production where two, three or four lights and accessories are needed. A row of padded interior hanging pockets provides a good place for smaller accessories or for several spare Toto lights. The XT case is deeper than the standard LQ series allowing a larger array of equipment.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number LQ-35
Product Name Qick Light Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details