Fujitsu General America, Inc.
The model LPF-D711 is a high-definition LCD projector for home theater and is using three 1920 x 1080 true high-definition LCD panels combined with 1,200 ANSI lumens. The picture quality of this new LCD projector from Fujitsu is among the world's best. The LPF-D711 displays sharp, bright images for a truly cinematic experience. Equipped with the breakthrough AVM-II digital video processor and with its 12-bit processing the LPF-D711 is capable of displaying up to 68.7 billion colors. Both SD and HD content are produced at superior levels by one of the few projectors that will accept a true 1080p signal.
True 1080p projector
True High Definition: 1920 x 1080 3-chip array
AVM-II digital video processor
16:9 widescreen aspect ratio
3,300:1 Contrast Ratio
Power Zoom, Focus and Lens Shift
1,200 ANSI Lumens
Multiple Inputs Including HDMI
Fujitsu General America, Inc.
The model LPF-D711 is a high-definition LCD projector for home theater and is using three 1920 x 1080 true high-definition LCD panels combined with 1,200 ANSI lumens. The picture quality of this new LCD projector from Fujitsu is among the world's best. The LPF-D711 displays sharp, bright images for a truly cinematic experience. Equipped with the breakthrough AVM-II digital video processor and with its 12-bit processing the LPF-D711 is capable of displaying up to 68.7 billion colors. Both SD and HD content are produced at superior levels by one of the few projectors that will accept a true 1080p signal.
- True 1080p projector
- True High Definition: 1920 x 1080 3-chip array
- AVM-II digital video processor
- 16:9 widescreen aspect ratio
- 3,300:1 Contrast Ratio
- Power Zoom, Focus and Lens Shift
- 1,200 ANSI Lumens
- Multiple Inputs Including HDMI