Visual Sound, Inc. Digital Hybrid Wireless™ Belt Pack Transmitter US Patent 7,225,135 LMa

Description
Lectrosonics, Inc. Standard belt pack transmitter; Digital Hybrid Wireless™ technology US Patent 7,225,135 includes compatibility with hybrid and analog receivers, including IFB mode. Over 50 mW output. The LM implements the latest digital/analog hybrid technique in a classic Lectrosonics belt-pack transmitter. A 5-pin input jack and Servo Bias input circuit provide taps for low impedance dynamic mics, electret lavalier mics with positive or negative bias and line level inputs. Input gain is adjustable over a 43 dB range to perfectly match the audio input level for optimum modulation, minimum distortion and maximum signal to noise ratio. Input levels are accurately indicated by two LEDs on the control panel. Digital Hybrid Wireless(TM) technology (US patent pending) Multi-mode compatibility with Digital Hybrid Wireless(TM) and most analog receivers 256 synthesized frequencies per block and greater than 50mW output power DSP based pilot-tone signal and DSP controlled, dual envelope input limiter 5-pin input jack for mic and line level signals plus rugged machined aluminum construction
Description
Lectrosonics, Inc. Standard belt pack transmitter; Digital Hybrid Wireless™ technology US Patent 7,225,135 includes compatibility with hybrid and analog receivers, including IFB mode. Over 50 mW output. The LM implements the latest digital/analog hybrid technique in a classic Lectrosonics belt-pack transmitter. A 5-pin input jack and Servo Bias input circuit provide taps for low impedance dynamic mics, electret lavalier mics with positive or negative bias and line level inputs. Input gain is adjustable over a 43 dB range to perfectly match the audio input level for optimum modulation, minimum distortion and maximum signal to noise ratio. Input levels are accurately indicated by two LEDs on the control panel. Digital Hybrid Wireless(TM) technology (US patent pending) Multi-mode compatibility with Digital Hybrid Wireless(TM) and most analog receivers 256 synthesized frequencies per block and greater than 50mW output power DSP based pilot-tone signal and DSP controlled, dual envelope input limiter 5-pin input jack for mic and line level signals plus rugged machined aluminum construction

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Digital Hybrid Wireless™ Belt Pack Transmitter US Patent 7,225,135
LMa
Digital Hybrid Wireless™ Belt Pack Transmitter US Patent 7,225,135 LMa
Lectrosonics, Inc. Standard belt pack transmitter; Digital Hybrid Wireless™ technology US Patent 7,225,135 includes compatibility with hybrid and analog receivers, including IFB mode. Over 50 mW output. The LM implements the latest digital/analog hybrid technique in a classic Lectrosonics belt-pack transmitter. A 5-pin input jack and Servo Bias input circuit provide taps for low impedance dynamic mics, electret lavalier mics with positive or negative bias and line level inputs. Input gain is adjustable over a 43 dB range to perfectly match the audio input level for optimum modulation, minimum distortion and maximum signal to noise ratio. Input levels are accurately indicated by two LEDs on the control panel. Digital Hybrid Wireless(TM) technology (US patent pending) Multi-mode compatibility with Digital Hybrid Wireless(TM) and most analog receivers 256 synthesized frequencies per block and greater than 50mW output power DSP based pilot-tone signal and DSP controlled, dual envelope input limiter 5-pin input jack for mic and line level signals plus rugged machined aluminum construction

Lectrosonics, Inc.

Standard belt pack transmitter; Digital Hybrid Wireless™ technology US Patent 7,225,135 includes compatibility with hybrid and analog receivers, including IFB mode. Over 50 mW output.

The LM implements the latest digital/analog hybrid technique in a classic Lectrosonics belt-pack transmitter. A 5-pin input jack and Servo Bias input circuit provide taps for low impedance dynamic mics, electret lavalier mics with positive or negative bias and line level inputs. Input gain is adjustable over a 43 dB range to perfectly match the audio input level for optimum modulation, minimum distortion and maximum signal to noise ratio. Input levels are accurately indicated by two LEDs on the control panel.

  • Digital Hybrid Wireless(TM) technology (US patent pending)
  • Multi-mode compatibility with Digital Hybrid Wireless(TM) and most analog receivers
  • 256 synthesized frequencies per block and greater than 50mW output power
  • DSP based pilot-tone signal and DSP controlled, dual envelope input limiter
  • 5-pin input jack for mic and line level signals plus rugged machined aluminum construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number LMa
Product Name Digital Hybrid Wireless™ Belt Pack Transmitter US Patent 7,225,135
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - MicroPod™ Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 9 mV/Pa (62052 mV/psi)
View Details