Visual Sound, Inc. TVOne 7" LCD Color Monitor LM-701M

Description
TV One LM-701M LCD Color Monitor feature 7" diagonal Active Matrix Liquid Crystal Displays respectively, offering high brightness and wide viewing angles. They have two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped with switches provided on the units. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. Both models are housed in metal cases for filed work, making them highly portable. They are powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided on the rear panel of the LM-701M. Both models are flicker-free, low radiation, light weight, space saving and features low power consumption. The LM-701M includes a tiltable sunshade for improved viewing in bright areas. Rugged Metal Case 2 Composite Video Inputs High Brightness - 250 cd/m2 12VDC Operation Available in Field Kits Rechargeable Battery Pack Option Flexible Mounting Arrangements
Description
TV One LM-701M LCD Color Monitor feature 7" diagonal Active Matrix Liquid Crystal Displays respectively, offering high brightness and wide viewing angles. They have two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped with switches provided on the units. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. Both models are housed in metal cases for filed work, making them highly portable. They are powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided on the rear panel of the LM-701M. Both models are flicker-free, low radiation, light weight, space saving and features low power consumption. The LM-701M includes a tiltable sunshade for improved viewing in bright areas. Rugged Metal Case 2 Composite Video Inputs High Brightness - 250 cd/m2 12VDC Operation Available in Field Kits Rechargeable Battery Pack Option Flexible Mounting Arrangements

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
TVOne 7" LCD Color Monitor
LM-701M
TVOne 7" LCD Color Monitor LM-701M
TV One LM-701M LCD Color Monitor feature 7" diagonal Active Matrix Liquid Crystal Displays respectively, offering high brightness and wide viewing angles. They have two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped with switches provided on the units. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. Both models are housed in metal cases for filed work, making them highly portable. They are powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided on the rear panel of the LM-701M. Both models are flicker-free, low radiation, light weight, space saving and features low power consumption. The LM-701M includes a tiltable sunshade for improved viewing in bright areas. Rugged Metal Case 2 Composite Video Inputs High Brightness - 250 cd/m2 12VDC Operation Available in Field Kits Rechargeable Battery Pack Option Flexible Mounting Arrangements

TV One

LM-701M LCD Color Monitor feature 7" diagonal Active Matrix Liquid Crystal Displays respectively, offering high brightness and wide viewing angles. They have two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped with switches provided on the units. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. Both models are housed in metal cases for filed work, making them highly portable. They are powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided on the rear panel of the LM-701M. Both models are flicker-free, low radiation, light weight, space saving and features low power consumption. The LM-701M includes a tiltable sunshade for improved viewing in bright areas.

  • Rugged Metal Case
  • 2 Composite Video Inputs
  • High Brightness - 250 cd/m2
  • 12VDC Operation
  • Available in Field Kits
  • Rechargeable Battery Pack Option
  • Flexible Mounting Arrangements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-701M
Product Name TVOne 7" LCD Color Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
12.1
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details