Visual Sound, Inc. Uni-Directional Plug-In Microphone LM-300

Description
TeachLogic, Inc. Uni-Directional Plug-In Microphone
Description
TeachLogic, Inc. Uni-Directional Plug-In Microphone

Suppliers

Company
Product
Description
Supplier Links
Uni-Directional Plug-In Microphone - LM-300 - Visual Sound, Inc.
Broomall, PA, USA
Uni-Directional Plug-In Microphone
LM-300
Uni-Directional Plug-In Microphone LM-300
TeachLogic, Inc. Uni-Directional Plug-In Microphone

TeachLogic, Inc.

Uni-Directional Plug-In Microphone

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number LM-300
Product Name Uni-Directional Plug-In Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details