Visual Sound, Inc. LM-1042R Dual 10.4" Rackmount LCD Monitors LM-1042R

Description
TV One LM-1042R is a high performance Dual 10.4" Color LCD Multimedia Monitor in a rackmount housing, occupying only 5 RU of vertical space. The high Active Matrix Display features wide viewing angles, an excellent contrast ratio and high brightness. NTSC and PAL TV Standards are automatically detected. Each display has a looping Composite Video input on BNC connectors and a Computer input via HD15 that handles PC resolutions up to SVGA. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. For convenience, the Power Adapter can mount on the rear of the monitor housing with the bracket provided. Composite Video In on BNC Looping PC In - up to SVGA Optional Input Range Extension Modules High Brightness LCD Panels Professional Grade LCD Displays Wide Viewing Angle Universal AC Power Adapter Locking DC Power Plug
Description
TV One LM-1042R is a high performance Dual 10.4" Color LCD Multimedia Monitor in a rackmount housing, occupying only 5 RU of vertical space. The high Active Matrix Display features wide viewing angles, an excellent contrast ratio and high brightness. NTSC and PAL TV Standards are automatically detected. Each display has a looping Composite Video input on BNC connectors and a Computer input via HD15 that handles PC resolutions up to SVGA. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. For convenience, the Power Adapter can mount on the rear of the monitor housing with the bracket provided. Composite Video In on BNC Looping PC In - up to SVGA Optional Input Range Extension Modules High Brightness LCD Panels Professional Grade LCD Displays Wide Viewing Angle Universal AC Power Adapter Locking DC Power Plug

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LM-1042R Dual 10.4" Rackmount LCD Monitors
LM-1042R
LM-1042R Dual 10.4" Rackmount LCD Monitors LM-1042R
TV One LM-1042R is a high performance Dual 10.4" Color LCD Multimedia Monitor in a rackmount housing, occupying only 5 RU of vertical space. The high Active Matrix Display features wide viewing angles, an excellent contrast ratio and high brightness. NTSC and PAL TV Standards are automatically detected. Each display has a looping Composite Video input on BNC connectors and a Computer input via HD15 that handles PC resolutions up to SVGA. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. For convenience, the Power Adapter can mount on the rear of the monitor housing with the bracket provided. Composite Video In on BNC Looping PC In - up to SVGA Optional Input Range Extension Modules High Brightness LCD Panels Professional Grade LCD Displays Wide Viewing Angle Universal AC Power Adapter Locking DC Power Plug

TV One

LM-1042R is a high performance Dual 10.4" Color LCD Multimedia Monitor in a rackmount housing, occupying only 5 RU of vertical space. The high Active Matrix Display features wide viewing angles, an excellent contrast ratio and high brightness. NTSC and PAL TV Standards are automatically detected. Each display has a looping Composite Video input on BNC connectors and a Computer input via HD15 that handles PC resolutions up to SVGA. A Universal AC Adapter is provided and is fitted with a Locking DC Plug for security of connection. For convenience, the Power Adapter can mount on the rear of the monitor housing with the bracket provided.

  • Composite Video In on BNC Looping
  • PC In - up to SVGA
  • Optional Input Range Extension Modules
  • High Brightness LCD Panels
  • Professional Grade LCD Displays
  • Wide Viewing Angle
  • Universal AC Power Adapter
  • Locking DC Power Plug
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-1042R
Product Name LM-1042R Dual 10.4" Rackmount LCD Monitors
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 17 inch (432 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details
KVM - RDC-1178-C1 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details