Visual Sound, Inc. LittleMax Loudspeaker LM 10-2

Description
Dynacord The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer or as Mid/Hi component in active multi-way setups. The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer (e. g. LM12-1) or as Mid/Hi component in active multi-way setups. (recommended active crossover frequency: 100 - 150 Hz). Through its half-sided trapezoidal shaped enclosure the LM10-2 is also suitable as monitor speaker system, especially for keyboard applications. The Lo-Mid range between 80 Hz and 7 kHz is reproduced by a Dynacord 10" woofer 357793. Hi range frequencies above 7 kHz are transmitted via an Electro-Voice DH2010A/HPT94 Constant Directivity Horn system. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The cabinet of the LM10-2 is made of 16 mm Mediapan. All connections of enclosure parts as well as the internal bracing are slotted and glued together. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the loudspeaker systems is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM10-2 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands, the pole-mount sleeve joint that is recessed in the bottom side as well as the cabinet's half-sided trapezoidal shape allow a wide variety of different combinations in the loudspeaker setup.
Description
Dynacord The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer or as Mid/Hi component in active multi-way setups. The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer (e. g. LM12-1) or as Mid/Hi component in active multi-way setups. (recommended active crossover frequency: 100 - 150 Hz). Through its half-sided trapezoidal shaped enclosure the LM10-2 is also suitable as monitor speaker system, especially for keyboard applications. The Lo-Mid range between 80 Hz and 7 kHz is reproduced by a Dynacord 10" woofer 357793. Hi range frequencies above 7 kHz are transmitted via an Electro-Voice DH2010A/HPT94 Constant Directivity Horn system. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The cabinet of the LM10-2 is made of 16 mm Mediapan. All connections of enclosure parts as well as the internal bracing are slotted and glued together. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the loudspeaker systems is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM10-2 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands, the pole-mount sleeve joint that is recessed in the bottom side as well as the cabinet's half-sided trapezoidal shape allow a wide variety of different combinations in the loudspeaker setup.

Suppliers

Company
Product
Description
Supplier Links
LittleMax Loudspeaker - LM 10-2 - Visual Sound, Inc.
Broomall, PA, USA
LittleMax Loudspeaker
LM 10-2
LittleMax Loudspeaker LM 10-2
Dynacord The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer or as Mid/Hi component in active multi-way setups. The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer (e. g. LM12-1) or as Mid/Hi component in active multi-way setups. (recommended active crossover frequency: 100 - 150 Hz). Through its half-sided trapezoidal shaped enclosure the LM10-2 is also suitable as monitor speaker system, especially for keyboard applications. The Lo-Mid range between 80 Hz and 7 kHz is reproduced by a Dynacord 10" woofer 357793. Hi range frequencies above 7 kHz are transmitted via an Electro-Voice DH2010A/HPT94 Constant Directivity Horn system. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The cabinet of the LM10-2 is made of 16 mm Mediapan. All connections of enclosure parts as well as the internal bracing are slotted and glued together. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the loudspeaker systems is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM10-2 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands, the pole-mount sleeve joint that is recessed in the bottom side as well as the cabinet's half-sided trapezoidal shape allow a wide variety of different combinations in the loudspeaker setup.

Dynacord

The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer or as Mid/Hi component in active multi-way setups.

The LM10-2 is a 2-way loudspeaker system with high power handling capacity that has been designed to be used as stand-alone full range system, together with a passive sub woofer (e. g. LM12-1) or as Mid/Hi component in active multi-way setups. (recommended active crossover frequency: 100 - 150 Hz). Through its half-sided trapezoidal shaped enclosure the LM10-2 is also suitable as monitor speaker system, especially for keyboard applications. The Lo-Mid range between 80 Hz and 7 kHz is reproduced by a Dynacord 10" woofer 357793. Hi range frequencies above 7 kHz are transmitted via an Electro-Voice DH2010A/HPT94 Constant Directivity Horn system. Thermal breakers and halogen protectors prevent that the loudspeaker components are damaged by critical output levels and short-term thermal overload. The cabinet of the LM10-2 is made of 16 mm Mediapan. All connections of enclosure parts as well as the internal bracing are slotted and glued together. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the loudspeaker systems is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM10-2 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands, the pole-mount sleeve joint that is recessed in the bottom side as well as the cabinet's half-sided trapezoidal shape allow a wide variety of different combinations in the loudspeaker setup.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LM 10-2
Product Name LittleMax Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details