Visual Sound, Inc. LittleMax Loudspeaker LM 10-1

Description
Dynacord The LM10-1 is a sub woofer with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design house a Dynacord 10" woofer 357793, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM8-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Dynacord 10" woofer 357793 is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder- coated metal grille. The terminal board of the LM10-1 provides two Speakon female-type connectors which ensure a secure connection and troublefree carrying the signal through. In the cabinet's top is a recessed pole-mount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.
Description
Dynacord The LM10-1 is a sub woofer with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design house a Dynacord 10" woofer 357793, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM8-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Dynacord 10" woofer 357793 is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder- coated metal grille. The terminal board of the LM10-1 provides two Speakon female-type connectors which ensure a secure connection and troublefree carrying the signal through. In the cabinet's top is a recessed pole-mount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LittleMax Loudspeaker
LM 10-1
LittleMax Loudspeaker LM 10-1
Dynacord The LM10-1 is a sub woofer with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design house a Dynacord 10" woofer 357793, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM8-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Dynacord 10" woofer 357793 is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder- coated metal grille. The terminal board of the LM10-1 provides two Speakon female-type connectors which ensure a secure connection and troublefree carrying the signal through. In the cabinet's top is a recessed pole-mount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.

Dynacord

The LM10-1 is a sub woofer with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design house a Dynacord 10" woofer 357793, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM8-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Dynacord 10" woofer 357793 is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder- coated metal grille. The terminal board of the LM10-1 provides two Speakon female-type connectors which ensure a secure connection and troublefree carrying the signal through. In the cabinet's top is a recessed pole-mount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LM 10-1
Product Name LittleMax Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 366 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details