Visual Sound, Inc. Active 2-way Cabinet with 12" Driver Live! 612

Description
Samson Technologies Corp. Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for a small to medium loudspeaker system. Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for anyone who needs a small to medium loudspeaker system. And the Live! series' sharp looking all-plywood construction is great for portable or installation applications. Their remarkable performance and durability comes from their high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.
Description
Samson Technologies Corp. Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for a small to medium loudspeaker system. Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for anyone who needs a small to medium loudspeaker system. And the Live! series' sharp looking all-plywood construction is great for portable or installation applications. Their remarkable performance and durability comes from their high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.

Suppliers

Company
Product
Description
Supplier Links
Active 2-way Cabinet with 12
Broomall, PA, USA
Active 2-way Cabinet with 12" Driver
Live! 612
Active 2-way Cabinet with 12" Driver Live! 612
Samson Technologies Corp. Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for a small to medium loudspeaker system. Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for anyone who needs a small to medium loudspeaker system. And the Live! series' sharp looking all-plywood construction is great for portable or installation applications. Their remarkable performance and durability comes from their high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.

Samson Technologies Corp.

Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for a small to medium loudspeaker system.

Exceptional design and the highest quality components make Samson's new Live! Active PA enclosures an ideal choice for anyone who needs a small to medium loudspeaker system. And the Live! series' sharp looking all-plywood construction is great for portable or installation applications. Their remarkable performance and durability comes from their high power-handling speaker components, advanced amplifier design, separate speaker processing for both highs and lows and EQ sections designed specifically for the speakers. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Live! 612
Product Name Active 2-way Cabinet with 12" Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details