Visual Sound, Inc. Mobile Wire Computer Workstation LICW4218

Description
Luxor Corp. Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9 1/2"W x 9 1/2"D. Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9?"W x 9?"D. Ideal for hospital and restaurant use. Complete with 3" casters, two with locking brake. Assembly required. Chrome color.
Description
Luxor Corp. Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9 1/2"W x 9 1/2"D. Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9?"W x 9?"D. Ideal for hospital and restaurant use. Complete with 3" casters, two with locking brake. Assembly required. Chrome color.

Suppliers

Company
Product
Description
Supplier Links
Mobile Wire Computer Workstation - LICW4218 - Visual Sound, Inc.
Broomall, PA, USA
Mobile Wire Computer Workstation
LICW4218
Mobile Wire Computer Workstation LICW4218
Luxor Corp. Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9 1/2"W x 9 1/2"D. Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9?"W x 9?"D. Ideal for hospital and restaurant use. Complete with 3" casters, two with locking brake. Assembly required. Chrome color.

Luxor Corp.

Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9 1/2"W x 9 1/2"D.

Fully adjustable, 42"H mobile wire computer workstation. Includes pullout keyboard shelf, CPU tower holder measures 9"W x 18"D and swing-out mouse shelf measures 9?"W x 9?"D. Ideal for hospital and restaurant use. Complete with 3" casters, two with locking brake. Assembly required. Chrome color.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LICW4218
Product Name Mobile Wire Computer Workstation
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1770286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1764 lbs (800 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details