Visual Sound, Inc. Liberty AC-only with Two Wireless receivers LIB-7500MU2AC

Description
Anchor Audio, Inc. Liberty AC-only with Two Wireless receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!
Description
Anchor Audio, Inc. Liberty AC-only with Two Wireless receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Suppliers

Company
Product
Description
Supplier Links
Liberty AC-only with Two Wireless receivers - LIB-7500MU2AC - Visual Sound, Inc.
Broomall, PA, USA
Liberty AC-only with Two Wireless receivers
LIB-7500MU2AC
Liberty AC-only with Two Wireless receivers LIB-7500MU2AC
Anchor Audio, Inc. Liberty AC-only with Two Wireless receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Anchor Audio, Inc.

Liberty AC-only with Two Wireless receivers has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LIB-7500MU2AC
Product Name Liberty AC-only with Two Wireless receivers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 52 ohms
Sensitivity 120 dB
Size 0.31 inch (8 mm)
View Details