Visual Sound, Inc. Multi-Hgt Computer Stand 22" or 24 LEMSDUO

Description
Luxor Corp. Workstation with leg room cut-out, monitor platform, and multi-height capabilities. Assemble to your choice 22" or 24". Includes LSS safety strap. Ideal for K-6 age group. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray.
Description
Luxor Corp. Workstation with leg room cut-out, monitor platform, and multi-height capabilities. Assemble to your choice 22" or 24". Includes LSS safety strap. Ideal for K-6 age group. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Multi-Hgt Computer Stand 22" or 24
LEMSDUO
Multi-Hgt Computer Stand 22" or 24 LEMSDUO
Luxor Corp. Workstation with leg room cut-out, monitor platform, and multi-height capabilities. Assemble to your choice 22" or 24". Includes LSS safety strap. Ideal for K-6 age group. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray.

Luxor Corp.

Workstation with leg room cut-out, monitor platform, and multi-height capabilities. Assemble to your choice 22" or 24". Includes LSS safety strap. Ideal for K-6 age group. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LEMSDUO
Product Name Multi-Hgt Computer Stand 22" or 24
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tekzone hutches - TZ-C018PW - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 74.0 inch (1880 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 1271531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 23.6 inch (600 mm)
Width 59.1 inch (1500.00 mm)
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details