Visual Sound, Inc. 25" Endura Computer Stand LEMS

Description
Luxor Corp. Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 27"H. Wt. 22 lbs.
Description
Luxor Corp. Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 27"H. Wt. 22 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
25" Endura Computer Stand
LEMS
25" Endura Computer Stand LEMS
Luxor Corp. Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 27"H. Wt. 22 lbs.

Luxor Corp.

Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D x 27"H. Wt. 22 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LEMS
Product Name 25" Endura Computer Stand
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648LF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Tekzone hutches - TZ-JEE40X2102P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 36.0 inch (914.40 mm)
Height 24.0 inch (610 mm)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details