Visual Sound, Inc. 33" Endura Computer Station w/2 Roll-Out Shelves LEMPS

Description
Luxor Corp. Workstation with two adjustable pull-out shelves (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required 24"W x 18"D x 33"H. Wt. 42 lbs.
Description
Luxor Corp. Workstation with two adjustable pull-out shelves (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required 24"W x 18"D x 33"H. Wt. 42 lbs.

Suppliers

Company
Product
Description
Supplier Links
33
Broomall, PA, USA
33" Endura Computer Station w/2 Roll-Out Shelves
LEMPS
33" Endura Computer Station w/2 Roll-Out Shelves LEMPS
Luxor Corp. Workstation with two adjustable pull-out shelves (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required 24"W x 18"D x 33"H. Wt. 42 lbs.

Luxor Corp.

Workstation with two adjustable pull-out shelves (19 1/2"W x 16"D). Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required 24"W x 18"D x 33"H. Wt. 42 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LEMPS
Product Name 33" Endura Computer Station w/2 Roll-Out Shelves
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 110 lbs (50 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details