Visual Sound, Inc. 33" Endura Computer Station w/Fixed & Roll-Out Shelf LEMFP

Description
Luxor Corp. Workstation with one adjustable pull-out keyboard shelf (19 1/2"W x 16"D) and fixed printer shelf. Versatile child/adult application. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D.
Description
Luxor Corp. Workstation with one adjustable pull-out keyboard shelf (19 1/2"W x 16"D) and fixed printer shelf. Versatile child/adult application. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D.

Suppliers

Company
Product
Description
Supplier Links
33
Broomall, PA, USA
33" Endura Computer Station w/Fixed & Roll-Out Shelf
LEMFP
33" Endura Computer Station w/Fixed & Roll-Out Shelf LEMFP
Luxor Corp. Workstation with one adjustable pull-out keyboard shelf (19 1/2"W x 16"D) and fixed printer shelf. Versatile child/adult application. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D.

Luxor Corp.

Workstation with one adjustable pull-out keyboard shelf (19 1/2"W x 16"D) and fixed printer shelf. Versatile child/adult application. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 24"W x 18"D.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LEMFP
Product Name 33" Endura Computer Station w/Fixed & Roll-Out Shelf
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Technicians workcenters - GT-C2106S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 240.0 inch (6096.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details