Visual Sound, Inc. 26" Table without CRT Platform LEM32

Description
Luxor Corp. Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 32"W x 24"D x 27"H. Weight 34 lbs.
Description
Luxor Corp. Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 32"W x 24"D x 27"H. Weight 34 lbs.

Suppliers

Company
Product
Description
Supplier Links
26
Broomall, PA, USA
26" Table without CRT Platform
LEM32
26" Table without CRT Platform LEM32
Luxor Corp. Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 32"W x 24"D x 27"H. Weight 34 lbs.

Luxor Corp.

Workstation with leg room cut-out. Complete with surge electric and 4" casters, 2 with brake. Putty, black or gray color. Assembly required. 32"W x 24"D x 27"H. Weight 34 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LEM32
Product Name 26" Table without CRT Platform
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Crank, Resistant PVC Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details