Visual Sound, Inc. Mobile Lectern - Podium, Flat Top Surface LE3050-(Color)

Description
Video Furniture International, Inc. VFI's Lectern Model LE3050 is a mobile lectern with a convenient flat top surface to accommodate lecture notes, laptops or monitors. The lockable lower cabinet has an adjustable shelf and ample storage space for your presentation media, microphone and other electronic equipment. Convenient wiring ports and pass through's allow easy installation of electronic presentation equipment. Wheels with breaks allow effortless maneuverability & storage, plus secure positioning during use. This lectern comes in a variety of wood grain or solid laminate colors that are sure to compliment any presentation environment.
Description
Video Furniture International, Inc. VFI's Lectern Model LE3050 is a mobile lectern with a convenient flat top surface to accommodate lecture notes, laptops or monitors. The lockable lower cabinet has an adjustable shelf and ample storage space for your presentation media, microphone and other electronic equipment. Convenient wiring ports and pass through's allow easy installation of electronic presentation equipment. Wheels with breaks allow effortless maneuverability & storage, plus secure positioning during use. This lectern comes in a variety of wood grain or solid laminate colors that are sure to compliment any presentation environment.

Suppliers

Company
Product
Description
Supplier Links
Mobile Lectern - Podium, Flat Top Surface - LE3050-(Color) - Visual Sound, Inc.
Broomall, PA, USA
Mobile Lectern - Podium, Flat Top Surface
LE3050-(Color)
Mobile Lectern - Podium, Flat Top Surface LE3050-(Color)
Video Furniture International, Inc. VFI's Lectern Model LE3050 is a mobile lectern with a convenient flat top surface to accommodate lecture notes, laptops or monitors. The lockable lower cabinet has an adjustable shelf and ample storage space for your presentation media, microphone and other electronic equipment. Convenient wiring ports and pass through's allow easy installation of electronic presentation equipment. Wheels with breaks allow effortless maneuverability & storage, plus secure positioning during use. This lectern comes in a variety of wood grain or solid laminate colors that are sure to compliment any presentation environment.

Video Furniture International, Inc.

VFI's Lectern Model LE3050 is a mobile lectern with a convenient flat top surface to accommodate lecture notes, laptops or monitors. The lockable lower cabinet has an adjustable shelf and ample storage space for your presentation media, microphone and other electronic equipment. Convenient wiring ports and pass through's allow easy installation of electronic presentation equipment. Wheels with breaks allow effortless maneuverability & storage, plus secure positioning during use. This lectern comes in a variety of wood grain or solid laminate colors that are sure to compliment any presentation environment.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LE3050-(Color)
Product Name Mobile Lectern - Podium, Flat Top Surface
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
EW/WS Worbench Table (Stationary), Painted Steel, Laminated Hardwood (60?W X 30?D) - WSA2019 - Rousseau Metal Inc.
Specs
Type Industrial
Length 34.0 inch (864 mm)
Width 60.0 inch (1524.00 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details