Visual Sound, Inc. Three-way Bi-Amp, Dual 12-Inch Very High Power Differential Dispersion Stage Monitor LE2100

Description
Martin Audio Limited The Martin Audio LE2100 is a very high performance monitor designed for large-stage applications where maximum SPL's are required. It features twin, high-specification 12 inch (300mm) low frequency drivers, a unique 6.5 inch (165mm) midrange device and a 1 inch (25mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. The LE2100 is best used with the DX1 controller to provide crossover, limiting and EQ functions. Two 12 inch (300mm) ultra-long excursion high power, neodymium motor bass drivers 6.5 inch (135mm) high power, phase plug loaded neodymium motor midrange driver 1 inch (25mm) exit titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Symmetrical array, 3-way, bi-amp design Contemporary, multi-laminate ply and hardwood cabinet Frequency response 54Hz-18kHz &plusm;3dB, -10dB @ 46Hz 4 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Application: Very high power stage monitor and Flown infill via optional yoke
Description
Martin Audio Limited The Martin Audio LE2100 is a very high performance monitor designed for large-stage applications where maximum SPL's are required. It features twin, high-specification 12 inch (300mm) low frequency drivers, a unique 6.5 inch (165mm) midrange device and a 1 inch (25mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. The LE2100 is best used with the DX1 controller to provide crossover, limiting and EQ functions. Two 12 inch (300mm) ultra-long excursion high power, neodymium motor bass drivers 6.5 inch (135mm) high power, phase plug loaded neodymium motor midrange driver 1 inch (25mm) exit titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Symmetrical array, 3-way, bi-amp design Contemporary, multi-laminate ply and hardwood cabinet Frequency response 54Hz-18kHz &plusm;3dB, -10dB @ 46Hz 4 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Application: Very high power stage monitor and Flown infill via optional yoke

Suppliers

Company
Product
Description
Supplier Links
Three-way Bi-Amp, Dual 12-Inch Very High Power Differential Dispersion Stage Monitor - LE2100 - Visual Sound, Inc.
Broomall, PA, USA
Three-way Bi-Amp, Dual 12-Inch Very High Power Differential Dispersion Stage Monitor
LE2100
Three-way Bi-Amp, Dual 12-Inch Very High Power Differential Dispersion Stage Monitor LE2100
Martin Audio Limited The Martin Audio LE2100 is a very high performance monitor designed for large-stage applications where maximum SPL's are required. It features twin, high-specification 12 inch (300mm) low frequency drivers, a unique 6.5 inch (165mm) midrange device and a 1 inch (25mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. The LE2100 is best used with the DX1 controller to provide crossover, limiting and EQ functions. Two 12 inch (300mm) ultra-long excursion high power, neodymium motor bass drivers 6.5 inch (135mm) high power, phase plug loaded neodymium motor midrange driver 1 inch (25mm) exit titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Symmetrical array, 3-way, bi-amp design Contemporary, multi-laminate ply and hardwood cabinet Frequency response 54Hz-18kHz &plusm;3dB, -10dB @ 46Hz 4 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Application: Very high power stage monitor and Flown infill via optional yoke

Martin Audio Limited

The Martin Audio LE2100 is a very high performance monitor designed for large-stage applications where maximum SPL's are required. It features twin, high-specification 12 inch (300mm) low frequency drivers, a unique 6.5 inch (165mm) midrange device and a 1 inch (25mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. The LE2100 is best used with the DX1 controller to provide crossover, limiting and EQ functions.

  • Two 12 inch (300mm) ultra-long excursion high power, neodymium motor bass drivers
  • 6.5 inch (135mm) high power, phase plug loaded neodymium motor midrange driver
  • 1 inch (25mm) exit titanium dome, neodymium motor compression driver
  • Optimised constant directivity differential dispersion HF horn
  • Symmetrical array, 3-way, bi-amp design
  • Contemporary, multi-laminate ply and hardwood cabinet
  • Frequency response 54Hz-18kHz &plusm;3dB, -10dB @ 46Hz
  • 4 ohm nominal impedance
  • Discreet connectors
  • Fitted with 4 x M8 rigging inserts
  • Application: Very high power stage monitor and Flown infill via optional yoke
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LE2100
Product Name Three-way Bi-Amp, Dual 12-Inch Very High Power Differential Dispersion Stage Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details